EN
  • EN
  • DE

MMVL3102LT1

Part No MMVL3102LT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 236744-MMVL3102LT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMVL3102LT1 CAD Model

Description

ON Semiconductor MMVL3102LT1: Ultra-Low Power, High Precision Operational Amplifier

The MMVL3102LT1 from ON Semiconductor is an advanced operational amplifier designed for applications that demand high precision and ultra-low power consumption. This op-amp is ideal for battery-powered devices, portable equipment, and other energy-sensitive applications where efficiency and longevity are critical.

With its exceptionally low quiescent current, the MMVL3102LT1 ensures minimal power drain, thus extending the battery life of portable devices. This feature, combined with a wide supply voltage range, allows this operational amplifier to operate effectively in a variety of settings, from small consumer electronics to industrial monitoring systems.

The MMVL3102LT1 boasts a high precision output with a low input offset voltage, which makes it suitable for applications requiring accurate signal amplification, such as sensor interfaces, A/D converter buffer amplifiers, and other analog processing tasks. Its high gain bandwidth product ensures that signals are amplified without significant delay or phase shift, maintaining signal integrity across a range of frequencies.

Designed with a CMOS input stage, the MMVL3102LT1 offers a high input impedance, which minimizes loading on the input signal source and preserves signal quality. Additionally, its rail-to-rail output stage provides maximum dynamic range, making it highly effective in single-supply operations where headroom is limited.

The device is offered in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise performance, ensuring that designers do not have to choose between size and functionality.

In summary, the MMVL3102LT1 from ON Semiconductor is a versatile and efficient operational amplifier that meets the needs of modern electronic designs. Its ultra-low power consumption, high precision, and compact size make it an outstanding choice for developers looking to enhance the performance and battery life of their portable and low-power applications.

Key Features:

  • Ultra-low quiescent current for extended battery life
  • Wide supply voltage range for versatile use
  • High precision with low input offset voltage
  • High gain bandwidth product for fast signal processing
  • CMOS input stage for high input impedance
  • Rail-to-rail output for maximum dynamic range
  • Compact SOT-23 package suitable for space-constrained applications

You May Also Be Interested in

Shindengen
Lowest to $0.2021
EliteMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
Lowest to $1.2913
ESMT
Lowest to $0.9506
ESMT
Lowest to $3.2617
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess