EN
  • EN
  • DE

MOC205R

Part No MOC205R
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOP-8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 725392-MOC205R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MOC205R CAD Model

Description

ON Semiconductor MOC205R - Optocoupler

The MOC205R is a versatile optocoupler device from ON Semiconductor that provides a perfect solution for electrical isolation requirements with a photocoupler that integrates a phototransistor output. This product is designed to meet the stringent demands of high-speed signal isolation, effectively protecting sensitive electronic equipment from high-voltage transients and spikes.

Key Features

  • High Isolation Voltage: The MOC205R offers an impressive isolation voltage of 3750Vrms, providing excellent protection against electrical noise and surges.
  • Current Transfer Ratio (CTR): This optocoupler has a Current Transfer Ratio range that ensures reliable signal transmission between circuits.
  • High Baud Rates: Capable of supporting baud rates up to 1 Mbaud, it is ideal for high-speed data transmission applications.
  • Package: It comes in a dual-in-line package, which is easy to integrate into a variety of electronic assemblies.

Applications

The MOC205R is well-suited for a wide range of applications that require electrical isolation, such as:

  • Microprocessor system interfaces
  • PLC interfaces
  • Digital logic input isolation
  • Signal transmission between systems of different potentials and impedances

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MOC205R is no exception. It is manufactured to the highest standards, ensuring reliable performance and durability in even the most demanding environments. Its robust design is suited for both commercial and industrial applications.

Environmental Compliance

The MOC205R is compliant with RoHS directives, making it an environmentally responsible choice for companies looking to minimize their ecological footprint while maintaining high standards in electrical isolation and signal integrity.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess