EN
  • EN
  • DE

MR2502

Part No MR2502
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP 200V 25A MICRODE BUTTON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 1.18 V @ 78.5 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 200 V
Mounting Type Surface Mount
Package / Case Microde Button
Supplier Device Package Microde Button
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number MR25
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 644036-MR2502
Ultra Librarian 3D Model Ultra Librarian MR2502 CAD Model

Description

Introducing the MR2502 Rectifier Diode from ON Semiconductor

The MR2502 is a robust and efficient rectifier diode designed by ON Semiconductor, a leader in energy-efficient innovations. This high-quality semiconductor device is engineered to provide reliable performance in a variety of applications that demand high voltage capabilities and surge handling strength.

Key Features and Benefits

  • High Reverse Voltage Capability: The MR2502 is rated for a high reverse voltage, making it suitable for applications where high voltage tolerance is required.
  • Surge Overload Rating: It offers excellent surge overload performance, which ensures the device can withstand transient excess currents without damage.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Reliability: ON Semiconductor's commitment to quality means that the MR2502 is designed for high reliability, ensuring a long operational lifespan even in demanding conditions.
  • Compact and Durable: The device comes in a compact package that is easy to integrate into a wide range of electronic circuits, while also being durable enough to withstand mechanical stresses.

Applications

The MR2502 is versatile and can be used in various applications, including:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Industrial equipment
  • Telecommunications infrastructure

Technical Specifications

The MR2502 boasts impressive technical specifications that make it a preferred choice for designers and engineers:

  • Maximum repetitive reverse voltage (VRRM): Specified at a high level to accommodate various design requirements.
  • Maximum RMS voltage (VRMS): Provides a measure of the maximum RMS voltage that the diode can handle.
  • Maximum DC blocking voltage (VDC): Indicates the maximum DC voltage the diode can block when in the reverse-biased condition.
  • Maximum average forward rectified current (IF(AV)): Details the maximum average current the diode can conduct in the forward direction.
  • Operating junction temperature range: Specifies the range of temperatures over which the diode can operate reliably.

The MR2502 from ON Semiconductor is an excellent choice for designers looking for a high-performance rectifier diode that combines efficiency, reliability, and versatility. Its robust design and strong electrical characteristics make it a valuable component in any high-voltage or high-surge application.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3989 $51.8570
310+ $0.3273 $101.4630
475+ $0.3171 $150.6225
655+ $0.3068 $200.9540
845+ $0.2966 $250.6270
1,130+ $0.2659 $300.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess