EN
  • EN
  • DE

MSC2295-CT1

Part No MSC2295-CT1
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN RF BIPO 20V SC-59
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Frequency - Transition 150MHz
Maximum Power Dissipation 200mW
Typical Gain (hFE) (Min) 110 @ 1mA, 10V
Maximum Current Collector 30mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-59
Win Source Part Number 003676-MSC2295-CT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSC2295-CT1 CAD Model

Description

The MSC2295-CT1 from ON Semiconductor is a high-performance, precision integrated circuit that is designed to cater to a wide range of applications requiring reliable voltage reference. This device is characterized by its low dropout voltage, high output accuracy, and stability over a broad range of operating conditions, making it an excellent choice for precision analog circuits.

Key Features

  • High Accuracy: The MSC2295-CT1 boasts a tight output voltage tolerance, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: This component exhibits minimal deviation across temperature variations, maintaining its performance across its specified temperature range.
  • Low Dropout Voltage: Its low dropout characteristic enables it to function effectively even with minimal differences between the input and output voltages, enhancing its efficiency in power-sensitive designs.
  • Wide Operating Range: The device is capable of operating over a broad range of input voltages, providing versatility in various application environments.
  • Stable with Capacitive Loads: MSC2295-CT1 is designed to remain stable with capacitive loads, making it suitable for applications with dynamic load conditions.

Applications

The MSC2295-CT1 is particularly well-suited for use in precision analog systems, such as:

  • Data Converters (ADCs/DACs)
  • Portable Instrumentation
  • Industrial Control Systems
  • Precision Power Supplies
  • Automotive Electronics
  • Medical Devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The MSC2295-CT1 is built to meet the stringent requirements of industrial and automotive-grade applications, ensuring long-term reliability and performance. This product is available in a compact package, making it suitable for space-constrained applications while providing robust protection against environmental factors.

Ordering Information

For detailed ordering and shipping information, customers should refer to the MSC2295-CT1 datasheet or consult with ON Semiconductor's customer service representatives. The company offers comprehensive support to ensure that clients can integrate the MSC2295-CT1 into their designs with confidence and ease.

You May Also Be Interested in

Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess