EN
  • EN
  • DE

MT9V034C12STM-DP

Part No MT9V034C12STM-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA MONO 48-CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 6µm x 6µm
Active Pixel Array 752H x 480V
Frames per Second 60
Voltage - Supply 3V ~ 3.6V
Package / Case 48-CLCC
Supplier Device Package 48-CLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number MT9V034
Standard Package 1,520 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844708-MT9V034C12STM-DP
Ultra Librarian 3D Model Ultra Librarian MT9V034C12STM-DP CAD Model

Description

ON Semiconductor MT9V034C12STM-DP Global Shutter Image Sensor

The MT9V034C12STM-DP from ON Semiconductor is a versatile, high-quality global shutter image sensor designed for a wide range of industrial and automotive applications. This compact and powerful sensor is capable of capturing high-speed images with excellent clarity, making it ideal for machine vision, motion analysis, and security systems.

With a 1/3-inch optical format, the MT9V034C12STM-DP provides a resolution of 752 x 480 pixels, delivering detailed images for precise analysis. The sensor's global shutter technology ensures that all pixels are exposed to the light at the same time, which is crucial for capturing fast-moving objects without distortion. This feature is particularly important in applications such as traffic monitoring, where capturing clear images of moving vehicles is essential.

The sensor's dynamic range of 55 dB allows it to perform exceptionally well in both low-light and high-contrast environments. This makes the MT9V034C12STM-DP an outstanding choice for outdoor applications, where lighting conditions can vary significantly. Additionally, the sensor supports automatic exposure control, automatic gain control, and automatic black level calibration, which contribute to its ability to deliver high-quality images in diverse conditions.

ON Semiconductor's MT9V034C12STM-DP is designed for flexibility, supporting multiple interface options including parallel and serial outputs. This enables easy integration with a variety of systems and allows designers to choose the most suitable interface for their specific application. The sensor also offers a range of programmable features, such as region of interest (ROI) readout, which can be tailored to meet the unique demands of each application.

Built with reliability in mind, the MT9V034C12STM-DP operates within a temperature range of -40°C to +85°C, ensuring consistent performance even in harsh environmental conditions. Its low power consumption makes it an energy-efficient choice for portable and battery-operated systems.

In summary, the ON Semiconductor MT9V034C12STM-DP is a high-performance global shutter image sensor that provides excellent image quality, flexibility, and reliability for a variety of industrial and automotive applications.

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
NEC
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
Lowest to $10.2264
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1564 $64.6256
7+ $15.1339 $105.9373
11+ $14.6226 $160.8486
15+ $13.6000 $204.0000
20+ $13.0888 $261.7760
24+ $12.5775 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess