EN
  • EN
  • DE

MTP3N120E

Part No MTP3N120E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220
Number of Pins 3
RoHS Non-Compliant
Win Source Part Number 1081100-MTP3N120E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTP3N120E CAD Model

Description

The MTP3N120E from ON Semiconductor is a robust and high-performance Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET) designed for a variety of applications requiring high voltage operation and efficient power management. This device is particularly well-suited for high-efficiency switch mode power supplies, motor controls, and other power conversion and control applications.

Featuring a drain-to-source breakdown voltage (V<sub>DS) of 1200V, the MTP3N120E is capable of handling high voltage requirements with ease. Its maximum continuous drain current (I<sub>D) is specified at 3A, making it suitable for moderate power applications. The device also boasts a low gate charge (Q<sub>G), which contributes to its fast switching performance and reduced switching losses.

The MTP3N120E incorporates advanced technology that ensures minimal on-state resistance (R<sub>DS(on)), which is critical for maintaining high efficiency and reducing thermal stress within the system. This MOSFET also offers a high input impedance and fast switching speeds, which are essential for modern electronic circuits where rapid on-off operations are required.

Packaged in a TO-220 case, the MTP3N120E provides a compact and durable solution that is easy to mount and integrate into various circuit designs. The package is designed to offer excellent thermal performance, ensuring reliable operation even under high power and temperature conditions.

In terms of protection features, the MTP3N120E includes an integrated avalanche diode, which helps to protect the device against sudden voltage spikes that could otherwise cause damage. This feature enhances the overall reliability and longevity of the MOSFET, making it a dependable choice for critical applications.

ON Semiconductor's commitment to quality and performance is evident in the MTP3N120E MOSFET, making it a preferred choice for designers and engineers looking for a high-voltage, efficient, and reliable power switching solution.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess