EN
  • EN
  • DE

MUN5114T1

Part No MUN5114T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description PNP SILICON BIAS RESISTOR TRANSISTOR | TRANS PREBIAS PNP 202MW SC70-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 10 kOhms
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Minimum) at Ic, Vce 80 at 5mA, 10V
Vce Saturation (Maximum) at Ib, Ic 250mV at 300μA, 10mA
Current - Collector Cutoff (Maximum) 500nA
Maximum Power 202mW
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Family Part Number MUN51**T
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 725570-MUN5114T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUN5114T1 CAD Model

Description

ON Semiconductor MUN5114T1 Bipolar Transistor

The ON Semiconductor MUN5114T1 is a high-performance bipolar (BJT) transistor that is designed to offer fast switching speeds and excellent current gain characteristics. This makes it a suitable choice for a wide range of applications, from signal processing to power management in electronic circuits. The MUN5114T1 is a versatile component that can be used in both digital and analog environments, providing designers with a reliable and efficient solution for their circuit needs.

Key Features

  • Device Type: Bipolar Junction Transistor (BJT)
  • Configuration: Single
  • Collector- Emitter Voltage VCEO Max: 50 V
  • Collector-Base Voltage VCBO: 50 V
  • Emitter-Base Voltage VEBO: 5 V
  • Collector Current - Continuous IC: 100 mA
  • Power Dissipation Pd: 225 mW
  • DC Current Gain hFE (Min) @ Ic, Vce: 100 @ 10mA, 5V
  • Operating and Storage Junction Temperature Range: -55 to +150 °C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-323

The MUN5114T1 is built with ON Semiconductor's innovative technology, which ensures a robust and durable transistor that can withstand the demands of various electronic applications. The SOT-323 package is compact and suitable for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the MUN5114T1 allows it to be integrated into a multitude of electronic designs. Common applications include:

  • Switching and amplification in audio devices
  • Signal processing in communication equipment
  • Driver circuits in display technology
  • Voltage regulation modules
  • Power management systems

ON Semiconductor's commitment to quality ensures that the MUN5114T1 transistor meets the strict standards required for industrial and consumer electronics. With its excellent performance characteristics and ON Semiconductor's reputation for reliability, the MUN5114T1 is an excellent choice for your next electronic project.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess