EN
  • EN
  • DE

MURH840CT

Part No MURH840CT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 400V 4A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Standard 400 V 4A Through Hole TO-220-3
Manufacturer ON Semiconductor
Series MEGAHERTZ™
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name MURH84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886535-MURH840CT
Ultra Librarian 3D Model Ultra Librarian MURH840CT CAD Model

Description

ON Semiconductor MURH840CT Ultrafast Rectifier

The MURH840CT from ON Semiconductor is a high-performance ultrafast rectifier designed to meet the demanding requirements of high-efficiency power supply systems. This device is a state-of-the-art component that is ideal for use in a variety of applications, including switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and high-frequency power converters.

Constructed with advanced silicon technology, the MURH840CT features dual rectifiers in a common cathode configuration, housed in a compact TO-220AB package. This design enables the device to provide superior power density while ensuring a minimal footprint on the circuit board, making it an excellent choice for space-constrained applications.

The rectifier boasts an impressive reverse voltage of 400V and a forward current of 8A, with the capability to handle surge currents up to 80A. Its ultrafast reverse recovery time of 25ns minimizes power loss and improves the efficiency of the overall system, which is critical for energy-sensitive designs. The low forward voltage drop of the MURH840CT further enhances its efficiency, reducing thermal stress and extending the life of the product.

Key Features:

  • Voltage Rating: 400V
  • Forward Current: 8A
  • Common Cathode Configuration
  • Ultrafast Reverse Recovery Time: 25ns
  • Surge Current Capability: 80A
  • Low Forward Voltage Drop
  • High-Temperature Operation
  • TO-220AB Package

The device is also characterized by its robustness and reliability in high-temperature environments, ensuring stable performance even under extreme conditions. The MURH840CT is designed to meet stringent industrial standards, making it a reliable choice for critical applications.

Whether you are designing a power supply for consumer electronics, industrial systems, or telecommunications equipment, the MURH840CT from ON Semiconductor provides the efficiency, reliability, and performance needed to power your applications effectively.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0669 $58.6795
135+ $0.8755 $118.1925
205+ $0.8482 $173.8810
285+ $0.8207 $233.8995
365+ $0.7934 $289.5910
490+ $0.7112 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess