EN
  • EN
  • DE

NB100LVEP222FA

Part No NB100LVEP222FA
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFF DVDR MUX 1:15 52LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:15 52-LQFP Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series *
Package Tray
Product Status Obsolete
Type Fanout Buffer (Distribution), Divider, Multiplexer
Mounting Type Surface Mount
Package / Case 52-LQFP Exposed Pad
Supplier Device Package 52-LQFP (10x10)
Base Product Number NB100LV
Standard Package 160 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886796-NB100LVEP222FA
Ultra Librarian 3D Model Ultra Librarian NB100LVEP222FA CAD Model

Description

The ON Semiconductor NB100LVEP222FA is a state-of-the-art differential fanout buffer designed to address the needs of high-speed data transmission systems. Crafted with precision, this device is part of ON Semiconductor's high-performance ECLinPS MAX™ family, offering an unparalleled combination of speed and power efficiency.

Key Features

  • High-Speed Operation: The NB100LVEP222FA operates at a blazing fast speed, making it suitable for the most demanding applications in telecommunications, data communications, and computing systems.
  • Low Voltage ECL (Emitter Coupled Logic): Designed to work with a 3.3V power supply, this device ensures compatibility with modern low-voltage systems while maintaining excellent signal integrity.
  • Differential Inputs and Outputs: With differential inputs and outputs, the NB100LVEP222FA provides robust noise immunity and minimizes signal distortion, which is critical in maintaining data integrity over long distances and in noisy environments.
  • Flexible Usage: The device can be used as a 2:2 fanout buffer or as two 1:1 fanout buffers, offering flexibility in system design.

Applications

The NB100LVEP222FA is ideal for various applications that require high-speed data transfer and precise timing, such as:

  • High-speed servers and workstations
  • Backplane and cable driving
  • Telecommunication and data communication equipment
  • Automated test equipment
  • High-frequency clock distribution networks

Performance and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the NB100LVEP222FA is no exception. It is built to the highest standards, ensuring stable performance even under varying environmental conditions. The device is also characterized for operation from -40°C to +85°C, making it suitable for industrial applications.

Conclusion

The NB100LVEP222FA from ON Semiconductor represents a perfect blend of speed, power efficiency, and reliability. Whether you're designing a high-speed network, a sophisticated computing system, or any other application requiring fast and reliable data transfer, this ECL 2:2 differential fanout buffer is an excellent choice that is sure to exceed your performance expectations.

You May Also Be Interested in

Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess