EN
  • EN
  • DE

NB100LVEP56MNR2G

Part No NB100LVEP56MNR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DIFF DIGIT MULTPL 2X2:1 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Manufacturer ON Semiconductor
Series 100LVEP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name NB100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886797-NB100LVEP56MNR2G
Ultra Librarian 3D Model Ultra Librarian NB100LVEP56MNR2G CAD Model

Description

The NB100LVEP56MNR2G is a high-performance, low-voltage differential signaling (LVDS) 2:1 multiplexer from ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the demanding requirements of high-speed data transmission systems while maintaining low power consumption and high noise immunity.

Key Features

  • High-Speed Performance: The NB100LVEP56MNR2G is capable of handling data rates up to 3.2 Gbps, making it suitable for high-speed data transmission applications.
  • Low-Voltage Operation: Operating at a supply voltage of 2.375V to 3.465V, this multiplexer is optimized for low-voltage applications, ensuring energy efficiency without sacrificing performance.
  • LVDS Interface: With its LVDS output interface, the device provides a differential output that enhances signal integrity and reduces electromagnetic interference (EMI).
  • Power-Off Protection: The NB100LVEP56MNR2G includes power-off protection, which ensures that the LVDS outputs are in a high impedance state when the device is powered down.
  • Flow-Through Pinout: A flow-through pinout design simplifies PCB layout by easing the routing of high-speed signals.

Applications

The versatility of the NB100LVEP56MNR2G makes it an ideal choice for a wide range of applications, including:

  • Backplane and cable data transmission
  • Cellular base stations
  • Networking equipment such as routers, switches, and hubs
  • High-speed computer servers and data storage systems
  • Telecommunications systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NB100LVEP56MNR2G is manufactured under strict quality control measures to ensure reliability and performance in critical applications. With ON Semiconductor's expertise in high-speed signaling solutions, you can expect this product to deliver exceptional performance and durability.

Ordering Information

The NB100LVEP56MNR2G is available in a 32-lead QFN package, offering compact size and excellent thermal performance. For ordering information, please refer to ON Semiconductor's official website or contact authorized distributors.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess