EN
  • EN
  • DE

SN74LVT162240DLG4

Part No SN74LVT162240DLG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 48SSOP  /  Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74LVT162240
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259228-SN74LVT162240DLG4
Ultra Librarian 3D Model Ultra Librarian SN74LVT162240DLG4 CAD Model

Description

The SN74LVT162240DLG4 is a high-performance, 16-bit buffer and line driver designed for use in 3.3-V systems. Manufactured by Texas Instruments, this integrated circuit is part of the SN74LVT family, known for its low-voltage technology and high tolerance to mixed-voltage system operation. The SN74LVT162240DLG4 is specifically engineered to deliver high-speed data transmission and signal integrity, making it an ideal choice for telecommunications, computing, and networking applications.

Key Features

  • Operating Voltage: Designed to operate at 3.3V, which is compatible with low-voltage systems, reducing power consumption and heat generation.
  • High-Speed Data Transmission: Supports high-speed data transfer rates, ensuring efficient communication between devices and subsystems.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing component count.
  • 3-State Outputs: Facilitates the use of bidirectional lines or multiplexer signals, providing design flexibility and the ability to place multiple outputs in parallel.
  • Low Power Consumption: SN74LVT technology offers reduced power consumption without sacrificing performance, ideal for power-sensitive applications.
  • Flow-Through Architecture: Optimizes the PCB layout, making it easier to manage signal integrity and reduce noise.

Applications

The versatility of the SN74LVT162240DLG4 makes it suitable for a wide range of applications. It is commonly used in:

  • Memory Address Driving
  • Data Bus Driving/Buffering
  • Backplane Driving
  • Bus Isolation
  • Signal Gating

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVT162240DLG4 is no exception. It is built to meet or exceed industry standards for performance and longevity, ensuring stable operation throughout its lifespan. Whether for use in commercial or industrial environments, this product offers the reliability that designers and engineers need to build systems with confidence.

Package and Availability

The SN74LVT162240DLG4 comes in a 48-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while allowing for adequate heat dissipation. For detailed specifications, availability, and ordering information, customers can visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8191 $50.7438
44+ $2.3132 $101.7808
67+ $2.2409 $150.1403
93+ $2.1686 $201.6798
120+ $2.0963 $251.5560
160+ $1.8794 $300.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,675 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess