EN
  • EN
  • DE

NB3L8533DTR2G

Part No NB3L8533DTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFF 2:1:4 LVPECL 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer onsemi
Packaging Reel - TR
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, HCSL, HSTL, LVDS, LVPECL, SSTL
Output LVPECL
Frequency - Max 650 MHz
Voltage - Supply 2.375V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number NB3L8533
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2832-NB3L8533DTR2GTR
Standard Package 2,500
Win Source Part Number 1321466-NB3L8533DTR2G
Ultra Librarian 3D Model Ultra Librarian NB3L8533DTR2G CAD Model

Description

ON Semiconductor NB3L8533DTR2G Precision Clock Fanout Buffer

The ON Semiconductor NB3L8533DTR2G is a high-performance, precision clock fanout buffer designed to meet the stringent requirements of today's advanced digital systems. This device is engineered to provide low-skew, low-jitter, and high-frequency clock distribution, making it an ideal choice for applications such as data communication, telecommunication, and high-speed computing.

Featuring a 2:1 differential input mux and three differential clock outputs, the NB3L8533DTR2G delivers precise clock distribution with minimal signal degradation. Each of the outputs can be programmed to either LVPECL, LVDS, or HCSL levels, providing versatility and compatibility with a wide range of interface standards.

The NB3L8533DTR2G operates over a wide frequency range from 100MHz to 3GHz, ensuring support for high-frequency clock signals. The device also boasts an impressive additive phase jitter of less than 50fs (typical), contributing to the stability and integrity of the system's timing signals.

Designed with a focus on power efficiency, the NB3L8533DTR2G offers a low power consumption profile. This, coupled with its 3.3V operating voltage, makes it an energy-conscious choice for modern electronic designs. The device is available in a compact 16-pin TSSOP package, making it suitable for space-constrained applications.

The fanout buffer's industrial temperature range of -40°C to +85°C ensures reliable operation under varying environmental conditions. ON Semiconductor's commitment to quality and reliability is reflected in the NB3L8533DTR2G's design, which is built to provide long-term performance and stability.

In summary, the ON Semiconductor NB3L8533DTR2G is a meticulously engineered clock fanout buffer that offers precise timing, flexible output interface options, and robust performance for demanding applications. Its integration into your system will ensure a reliable and consistent clock distribution network, which is critical for the synchronization and performance of high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess