EN
  • EN
  • DE

NC7WZ04FHX

Part No NC7WZ04FHX
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP 6MICROPAK2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Inverter IC 2 Channel - 6-MicroPak2™
Manufacturer ON Semiconductor
Series 7WZ
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-MicroPak2™
Family Name NC7WZ04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NC7WZ04FHX-ND, NC7WZ04FHXTR, NC7WZ04FHXDKR, 2266-NC7WZ04FHX, NC7WZ04FHXCT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928768-NC7WZ04FHX
Ultra Librarian 3D Model Ultra Librarian NC7WZ04FHX CAD Model

Description

ON Semiconductor NC7WZ04FHX: Ultra-High Speed Dual Inverter

The ON Semiconductor NC7WZ04FHX is a high-performance, dual inverter integrated circuit designed for applications that require ultra-high speed logic operations. This compact and efficient component is part of ON Semiconductor's 7WZ series, which is renowned for its low power consumption and high-speed interfacing capabilities.

Constructed with advanced silicon gate CMOS technology, the NC7WZ04FHX offers a significant reduction in power consumption without sacrificing speed. It operates over a broad voltage range of 1.65V to 5.5V, making it versatile for various applications, from battery-powered devices to industrial-grade equipment.

The device is housed in a space-saving, ultra-small lead-free halogen-free package, specifically in a MicroPak™ package. This makes it an excellent choice for space-constrained applications such as portable electronics, where efficiency and miniaturization are paramount. Despite its small size, the NC7WZ04FHX does not compromise on performance, providing the same functional capability as the larger packages.

Key features of the NC7WZ04FHX include:

  • High-speed operation, ensuring signals are processed with minimal delay.
  • Low static power consumption, which is crucial for energy-sensitive designs.
  • Wide operating voltage range, catering to a variety of power requirements.
  • Ultra-small MicroPak™ package, ideal for portable and compact electronics.
  • Lead-free and halogen-free construction, aligning with modern environmental standards and regulations.

This dual inverter is designed for use in a range of applications, including:

  • Portable communication devices
  • Computing devices
  • Data transmission systems
  • Signal conditioning
  • Control logic

In summary, ON Semiconductor's NC7WZ04FHX is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of modern electronics. Its combination of speed, power efficiency, and compact design makes it an ideal choice for designers looking to enhance the performance and reduce the footprint of their systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0972 $50.0580
1,255+ $0.0798 $100.1490
1,945+ $0.0773 $150.3485
2,675+ $0.0748 $200.0900
3,460+ $0.0723 $250.1580
4,630+ $0.0648 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,380 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess