EN
  • EN
  • DE

NCD57001FDWR2G

Part No NCD57001FDWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description ISOLATED HIGH CURRENT AND HIGH E
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Driven Configuration Half-Bridge
Channel Type Single
Number of Drivers 1
Gate Type IGBT
Voltage - Supply 24V
Logic Voltage - VIL, VIH -
Current - Peak Output (Source, Sink) 7.8A, 7.1A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 10ns, 15ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number NCD57001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372519-NCD57001FDWR2G
Ultra Librarian 3D Model Ultra Librarian NCD57001FDWR2G CAD Model

Description

The NCD57001FDWR2G is a high-performance, high-efficiency power management integrated circuit (IC) designed and manufactured by ON Semiconductor. This robust component is engineered to meet the rigorous demands of modern electronic devices, offering a compact and reliable solution for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Efficiency: The NCD57001FDWR2G is designed to optimize power consumption, thereby increasing the efficiency of the overall system. This feature is crucial for battery-powered devices where power conservation is key to extending battery life.
  • Thermal Management: Equipped with advanced thermal management capabilities, this IC ensures stable performance even under varying load conditions and temperatures, thus safeguarding the device from overheating and potential damage.
  • Low Standby Power: It has a low standby power consumption, which is essential for reducing energy waste, especially in applications that require a constant power supply.
  • Integrated Protection Features: The NCD57001FDWR2G incorporates a suite of protection features, such as overcurrent, overvoltage, and thermal shutdown, to ensure the longevity and reliability of the end product.

Applications

The versatile nature of the NCD57001FDWR2G makes it suitable for a variety of applications, including:

  • DC-DC Converters
  • Power Supplies for Industrial Equipment
  • Automotive Electronics
  • LED Lighting Systems
  • Embedded Systems

Technical Specifications

With a focus on high-performance and reliability, the NCD57001FDWR2G boasts the following technical specifications:

  • Package: Provided in a space-saving, surface-mount package
  • Temperature Range: Operable within a wide temperature range, making it suitable for harsh environments
  • Regulatory Compliance: Meets industry standards for safety and environmental compliance

In conclusion, the NCD57001FDWR2G from ON Semiconductor is an exceptional choice for designers looking for a power management solution that offers efficiency, durability, and a comprehensive set of features to enhance the performance of their electronic products.

You May Also Be Interested in

Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9071 $53.9781
25+ $4.0263 $100.6575
39+ $3.9005 $152.1195
53+ $3.7747 $200.0591
69+ $3.6489 $251.7741
92+ $3.2714 $300.9688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess