EN
  • EN
  • DE

NCL30030B1DR2G

Part No NCL30030B1DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL 500MA 16SOIC  /  LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 9V
Voltage - Supply (Max) 30V
Applications Lighting, Signage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width), 15 Leads
Supplier Device Package 16-SOIC
Base Product Number NCL30030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCL30030B1DR2GOSTR,NCL30030B1DR2GOSDKR,2832-NCL30030B1DR2GTR,ONSONSNCL30030B1DR2G,2156-NCL30030B1DR2G-OS,NCL30030B1DR2GOSCT
Standard Package 2,500
Win Source Part Number 981696-NCL30030B1DR2G
Ultra Librarian 3D Model Ultra Librarian NCL30030B1DR2G CAD Model

Description

ON Semiconductor NCL30030B1DR2G Overview

The NCL30030B1DR2G is a cutting-edge power management integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This versatile component is engineered to enhance the efficiency and reliability of high-performance power supply systems, making it an ideal choice for a wide range of applications including lighting solutions, particularly LED drivers, as well as power adapters and smart power supplies.

Key Features

  • High Efficiency: The NCL30030B1DR2G is designed for optimal power conversion efficiency, which is critical for reducing energy consumption and heat generation in electronic devices.
  • Power Factor Correction (PFC): It comes with an integrated PFC function, which improves the power factor of electrical power systems by adjusting the phase difference between the input current and voltage, leading to better energy utilization.
  • Flexible Control Options: This IC provides multiple control methods, including quasi-resonant operation, which allows for reduced electromagnetic interference (EMI) and improved overall performance.
  • Protection Features: The device includes several built-in protection features such as overvoltage, overcurrent, and overtemperature protections, ensuring the longevity and safety of the power supply and the end application.
  • Compact Size: The NCL30030B1DR2G is available in a compact SOIC-16 package, which is suitable for space-constrained applications while providing sufficient power handling capabilities.

Applications

Thanks to its versatile nature and robust design, the NCL30030B1DR2G is well-suited for a variety of applications, including:

  • LED lighting drivers for both residential and commercial settings
  • Power adapters for consumer electronics
  • Smart power supplies that require efficient energy management
  • Applications requiring power factor correction and high efficiency

Conclusion

ON Semiconductor's NCL30030B1DR2G is a high-performance, feature-rich power management IC that offers a compelling solution for designers looking to improve the efficiency and reliability of their power supply systems. With its advanced features and protections, it stands as a testament to ON Semiconductor's commitment to providing innovative power management solutions that meet the evolving needs of the industry.

You May Also Be Interested in

Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2139 $60.6950
120+ $0.9961 $119.5320
180+ $0.9650 $173.7000
250+ $0.9339 $233.4750
320+ $0.9027 $288.8640
430+ $0.8093 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess