EN
  • EN
  • DE

NCN4557MTR2G

Part No NCN4557MTR2G
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description 1.8 V/3.0 V Dual SIM/SAM/Smart Card Power Supply and Level Shifter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Applications Smart Card
Operating Supply Voltage 2.7 V ~ 5.5 V
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Mounting SMD
Win Source Part Number 1229869-NCN4557MTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCN4557
Introduction Date June 21, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCN4557MTR2G CAD Model

Description

Product Overview: NCN4557MTR2G by ON Semiconductor

The NCN4557MTR2G is a versatile and high-performance switch designed by ON Semiconductor, a renowned leader in the semiconductor industry. This device is specifically engineered to cater to the demanding requirements of USB 2.0 high-speed and audio switching applications. The NCN4557MTR2G is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the functionality and efficiency of electronic systems.

Key Features

  • USB 2.0 High-Speed Interface: The NCN4557MTR2G supports data rates up to 480 Mbps, making it ideal for high-speed data applications.
  • Audio Switching Capabilities: It seamlessly integrates audio switching functionality, allowing for the efficient management of audio signals in various electronic devices.
  • Low On-Resistance: The device boasts a low on-resistance (RON) of typically 4.5 ohms, ensuring minimal signal attenuation and power loss during operation.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.7V to 5.5V, accommodating a variety of power supply requirements.
  • Low Power Consumption: With its low power consumption, the NCN4557MTR2G contributes to the energy efficiency of the overall system.
  • Space-Saving Package: The switch comes in a compact, micro-packaged configuration (UQFN16), optimizing board space in densely packed electronic circuits.

Applications

The NCN4557MTR2G is designed to be a flexible solution for a wide range of applications. It is particularly well-suited for:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Notebook Computers
  • Tablets and E-Book Readers
  • USB Peripheral Devices
  • Audio Docking Stations

Quality and Reliability

ON Semiconductor ensures that the NCN4557MTR2G meets the highest standards of quality and reliability. The device is rigorously tested to perform under various conditions and is compliant with industry standards, ensuring a long operational life and consistent performance in all supported applications.

Environmental Compliance

The NCN4557MTR2G is not only a high-performance component but also an environmentally friendly choice. It is lead-free, halogen-free, and RoHS compliant, reflecting ON Semiconductor's commitment to reducing the environmental impact of electronic components.

With its robust feature set, the NCN4557MTR2G from ON Semiconductor is an excellent choice for designers looking to enhance the connectivity and audio performance of their next-generation electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess