EN
  • EN
  • DE

NCN6001DTBEVB

Part No NCN6001DTBEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR NCN6001DTB / Evaluation Board For NCN6001 Dedicated To The Smart Card Interface Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Interface, Smart Card
Embedded Yes, MCU, 8-Bit
Utilized IC / Part NCN6001
Primary Attributes ISO 7816-3, EMV, GIE-CB Compatible
Secondary Attributes GSM Compliant
Supplied Contents Board(s)
Win Source Part Number 790563-NCN6001DTBEVB
Popularity Medium
Supply and Demand Status Limited
Family Name NCN6001
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NCN6001DTBEVB CAD Model

Description

ON Semiconductor NCN6001DTBEVB Evaluation Board

The ON Semiconductor NCN6001DTBEVB Evaluation Board is a versatile and comprehensive platform designed to facilitate the testing and development of the NCN6001D system power management IC. This evaluation board is an essential tool for engineers and designers who wish to explore the features and capabilities of the NCN6001D chip in various applications, particularly in the automotive and industrial sectors.

Key Features of NCN6001DTBEVB

  • Integrated Power Management: The NCN6001D chip offers a multifunctional power management solution, integrating several power control and monitoring functions into a single package. This includes a low dropout regulator (LDO), a dc/dc converter, and a watchdog timer, among others.
  • Flexible Configuration: The evaluation board provides numerous jumpers and headers allowing users to easily configure the chip's operation modes and settings, enabling a wide range of testing scenarios.
  • Comprehensive Evaluation: With the NCN6001DTBEVB, users can assess the performance of the NCN6001D chip's various subsystems, including its efficiency, thermal behavior, and transient response.
  • Robust Design: Built to accommodate the demanding environments of automotive and industrial applications, the board is designed with durability in mind, ensuring reliable operation under a range of conditions.
  • Easy Connectivity: The board features standard connectors for power input and output, as well as communication interfaces, making it simple to integrate into existing systems for quick testing and prototyping.

Applications

The NCN6001D chip and its evaluation board are particularly suited for applications that require reliable power management solutions, such as:

  • Automotive control units
  • Industrial automation systems
  • Embedded systems requiring multiple power rails

With the NCN6001DTBEVB, developers can accelerate the design process and reduce time-to-market for products requiring sophisticated power management. The board's comprehensive feature set and ease of use make it an indispensable tool for any project utilizing the NCN6001D chip.

Overall, the ON Semiconductor NCN6001DTBEVB Evaluation Board is an excellent resource for engineers looking to fully explore the capabilities of the NCN6001D power management IC, ensuring that their final designs meet the stringent requirements of today's electronic systems.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3516 $58.7900
60+ $1.9300 $115.8000
93+ $1.8699 $173.9007
128+ $1.8099 $231.6672
166+ $1.7487 $290.2842
221+ $1.5685 $346.6385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess