EN
  • EN
  • DE

NCP1031RWN

Part No NCP1031RWN
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 332965-NCP1031RWN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1031RWN CAD Model

Description

The ON Semiconductor NCP1031RWN is a versatile and highly integrated power management IC that is designed to provide a comprehensive solution for a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of energy-efficient power management products and is specifically tailored for DC-DC conversion applications that demand compactness, efficiency, and reliability.

Key Features

  • Integrated Power Switch: The NCP1031RWN includes a high-voltage power switch, which simplifies the design of power supplies by reducing the number of external components required.
  • Adjustable Output Voltage: This device offers flexibility with an adjustable output voltage feature, allowing designers to tailor the output to meet specific requirements of the application.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various input sources and ensuring stable operation under fluctuating input conditions.
  • High-Efficiency Operation: Designed for high-efficiency power conversion, the NCP1031RWN helps reduce power loss and heat generation, leading to improved system reliability and performance.
  • Overcurrent and Overtemperature Protection: The IC includes built-in protection features that safeguard against conditions that could potentially damage the device or the end application.

Applications

The NCP1031RWN is ideal for use in a variety of applications where efficient power conversion is crucial. Some of the typical applications include:

  • Isolated and non-isolated power supplies
  • Point of Load (POL) converters
  • Telecommunications equipment
  • Industrial systems
  • Auxiliary power supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1031RWN is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it meets the needs of even the most demanding applications.

Whether you are designing a power supply for industrial equipment, telecommunications, or any other application that requires efficient and reliable DC-DC conversion, the NCP1031RWN from ON Semiconductor is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess