EN
  • EN
  • DE

NCP103AMX345TCG

Part No NCP103AMX345TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.45V 150MA 4UDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.45V
Current - Output 150mA
Current - Quiescent (Iq) 95 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 4-UDFN Exposed Pad
Supplier Device Package 4-UDFN (1.0x1.0)
Base Product Number NCP103
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NCP103AMX345TCG-OS,ONSONSNCP103AMX345TCG
Standard Package 3,000
Win Source Part Number 1320151-NCP103AMX345TCG
Ultra Librarian 3D Model Ultra Librarian NCP103AMX345TCG CAD Model

Description

Introducing the NCP103AMX345TCG Voltage Regulator from ON Semiconductor

The NCP103AMX345TCG is a state-of-the-art voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This product is part of their extensive portfolio of power management solutions, and it's engineered to meet the rigorous demands of modern electronic devices. The NCP103AMX345TCG offers a fixed output voltage of 3.45V, which is ideal for stable and reliable power supply applications.

Key Features

  • High Precision: The NCP103AMX345TCG boasts an impressive output voltage accuracy of ±1%, ensuring precise voltage regulation for sensitive electronics.
  • Low Dropout: With its low dropout performance, this voltage regulator maintains efficiency even when the supply voltage is close to the output voltage, making it an excellent choice for battery-operated devices.
  • Current Limiting: The device is equipped with built-in current limiting features, protecting your circuits from excessive current which can lead to overheating and damage.
  • Thermal Shutdown: It also includes a thermal shutdown mechanism that safeguards the regulator and connected components from high-temperature conditions.

Applications

The NCP103AMX345TCG is versatile and can be used in a wide range of applications. It's particularly well-suited for portable and battery-powered devices due to its low power consumption and compact SOT-23-5 package. Common applications include:

  • Smartphones and tablets
  • Wireless communication systems
  • Portable media players
  • GPS devices
  • Healthcare monitoring devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NCP103AMX345TCG is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring long-term reliability and performance. The device is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

In conclusion, the NCP103AMX345TCG from ON Semiconductor is a top-notch voltage regulator that offers precision, efficiency, and reliability, making it an excellent choice for designers looking to enhance the performance of their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess