EN
  • EN
  • DE

NCP1055B

Part No NCP1055B
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081779-NCP1055B
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP1055B CAD Model

Description

ON Semiconductor NCP1055B Product Overview

The NCP1055B from ON Semiconductor is a monolithic high-voltage regulator that integrates a fixed-frequency current mode controller with a 700V MOSFET. It is designed for high-performance, low-power applications and is particularly suited for use in power supplies that require a compact footprint, high efficiency, and reliability.

This versatile component is an ideal choice for a wide range of applications, including but not limited to, battery chargers, adapters, stand-by power supplies, and auxiliary power supplies. Its high level of integration simplifies the design process, allowing for a reduction in the number of external components required, which in turn can lead to cost savings and a more streamlined manufacturing process.

The NCP1055B offers a range of features that enhance its performance and ease of use. These include:

  • Internal 700V Startup FET: The integrated high-voltage startup FET allows the device to handle high input voltages without the need for external components, making it suitable for a wide range of input voltages.
  • Auto-Recovery Overvoltage Protection: The built-in overvoltage protection ensures the device automatically recovers from overvoltage conditions, providing an additional layer of safety and reliability.
  • Short-Circuit Protection: The NCP1055B features short-circuit protection, which helps to prevent damage to the device and the system in the event of a fault condition.
  • Frequency Jittering: To minimize electromagnetic interference (EMI), the NCP1055B incorporates frequency jittering, which helps in meeting regulatory standards and improving system performance.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within an acceptable range, protecting the system from undervoltage conditions.

ON Semiconductor's NCP1055B is available in a PDIP-7 package, offering a compact solution for space-constrained applications. With its robust design and comprehensive feature set, the NCP1055B is a reliable and efficient solution for your power supply needs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess