EN
  • EN
  • DE

NCP1060AD100R2G

Part No NCP1060AD100R2G
Manufacturer ON Semiconductor
Catalog OEM Souring
Description NCP1060AD100R2G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463046-NCP1060AD100R2G
Manufacturer ON Semiconductor
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Buck, Flyback
Voltage - Start Up 9V
Voltage - Supply (Vcc/Vdd) 7V ~ 20V
Duty Cycle 66%
Frequency - Switching 100kHz
Power (Watts) 8.3 W
Fault Protection Over Load, Over Power, Over Temperature, Short Circuit
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SOIC
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian NCP1060AD100R2G CAD Model

Description

The NCP1060AD100R2G by Onsemi is a cutting-edge component within the category of complex programmable logic devices (CPLDs). As part of Onsemi's extensive portfolio, this device is designed to meet the rigorous requirements of high-performance electronics engineering. The NCP1060AD100R2G integrates a variety of features that facilitate the development of complex digital and mixed-signal applications. Its architecture is tailored to provide superior flexibility, allowing engineers to configure the logic device for a broad spectrum of functionalities. The versatility of the NCP1060AD100R2G makes it suitable for applications in telecommunications, automotive systems, industrial control units, and consumer electronics. Its design emphasizes power efficiency and high-speed processing capabilities, addressing the demands for energy-saving yet high-performing components in modern electronic devices. Manufactured by Onsemi, a leader in semiconductor solutions, the NCP1060AD100R2G benefits from cutting-edge fabrication techniques that ensure reliability and durability even in the most challenging operating conditions. Whether for prototyping or mass production, the NCP1060AD100R2G stands out as a prime choice for developers looking to push the boundaries of CPLD applications.

You May Also Be Interested in

STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Renesas Electronics America
MCU
Lowest to $80.3487
Microchip Technology
8bit MicroController
Lowest to $11.7200
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Renesas Electronics America
MCU
Need more? Email Us
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $18.7687
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess