EN
  • EN
  • DE

NCP1075P065G

Part No NCP1075P065G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features Converter Offline Flyback Topology 65kHz 7-PDIP
Manufacturer ON Semiconductor
Package Tube
Supply Voltage 6.3V ~ 10V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm), 7 Leads
Case / Package 7-PDIP
Family Name NCP1075
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1075P065G-ND, NCP1075P065GOS
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886859-NCP1075P065G
Ultra Librarian 3D Model Ultra Librarian NCP1075P065G CAD Model

Description

ON Semiconductor NCP1075P065G Overview

The NCP1075P065G is a robust and efficient PWM current-mode fixed-frequency integrated circuit designed specifically for AC-DC converter applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this product combines a true current mode modulator and a demagnetization detector which ensures full borderline/critical Conduction Mode in order to maximize the efficiency at every load. This feature is particularly important for applications that require compliance with energy-saving standards.

Key Features

  • Integrated 65 kHz Fixed-Frequency Oscillator: The NCP1075P065G operates at a fixed frequency of 65 kHz, which allows for a good balance between efficiency and the size of passive components.
  • High-Voltage Startup Circuit: This device includes a high-voltage startup circuit that ensures reliable start-up and reduces power consumption.
  • Adjustable Peak Current Limit: The peak current limit can be adjusted externally, providing design flexibility and protection for various applications.
  • Frequency Jittering: Reduces EMI emission and minimizes the need for additional filtering components.
  • Auto-Recovery Overvoltage and Overload Protections: Enhances the safety and reliability of the power supply under abnormal conditions.
  • Short-Circuit Protection: The NCP1075P065G features a robust short-circuit protection mechanism to safeguard the device and the system it powers.
  • Thermal Shutdown with Hysteresis: Protects the IC from overheating, ensuring long-term reliability.

Applications

The NCP1075P065G is ideal for a wide range of offline power applications, including but not limited to:

  • AC-DC adapters for consumer electronics
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Power supplies for home appliances
  • Industrial power supplies

With its built-in protections and energy-saving features, the NCP1075P065G from ON Semiconductor is a reliable choice for designers looking to create efficient and compact power solutions. Its compliance with green power requirements makes it an excellent choice for eco-friendly applications, contributing to the global efforts in reducing energy consumption.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7694 $52.6186
45+ $2.2723 $102.2535
69+ $2.2013 $151.8897
94+ $2.1303 $200.2482
122+ $2.0593 $251.2346
163+ $1.8463 $300.9469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess