EN
  • EN
  • DE

NCP1096PAR2G

Part No NCP1096PAR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204031-NCP1096PAR2G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers
Product Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 90 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), 802.3bt
Ultra Librarian 3D Model Ultra Librarian NCP1096PAR2G CAD Model

Description

Introducing the NCP1096PAR2G Ethernet Controller from ON Semiconductor

The NCP1096PAR2G is a robust Ethernet controller designed by ON Semiconductor, a leading force in energy-efficient innovations. This state-of-the-art controller is part of the company's portfolio of high-performance integrated circuits, engineered to provide reliable and efficient power over Ethernet (PoE) solutions.

Optimized for PoE Applications

The NCP1096PAR2G is specifically optimized for applications that require PoE capabilities. It is compliant with the IEEE 802.3at standard, also known as PoE+, which allows it to deliver up to 30 Watts of power over Ethernet cables. This makes it an ideal solution for powering devices such as IP cameras, wireless access points, and VoIP phones, without the need for additional power supplies or electrical wiring.

Advanced Features for Enhanced Performance

With its advanced feature set, the NCP1096PAR2G ensures efficient and reliable operation. It includes an integrated power device and a signature resistor, which facilitates seamless detection by PoE power sourcing equipment (PSE). Additionally, the controller offers thermal protection and a current limit to safeguard against potential damage caused by overcurrent or overheating conditions.

Flexible Integration and Ease of Use

The NCP1096PAR2G is designed for ease of integration into a wide range of networked devices. Its compact form factor allows for flexible PCB layout, and its simple interface ensures that it can be easily incorporated into existing designs with minimal additional components. The controller is also equipped with an adjustable output voltage, providing designers with the flexibility to match the power requirements of various PoE devices.

Environmentally Conscious and Energy Efficient

In line with ON Semiconductor's commitment to environmental sustainability, the NCP1096PAR2G is manufactured with energy efficiency in mind. Its power-saving features help to reduce overall energy consumption, contributing to greener and more cost-effective network infrastructures.

Whether you are developing a new PoE-enabled device or upgrading an existing network system, the NCP1096PAR2G from ON Semiconductor offers a reliable and efficient solution that meets the evolving demands of modern Ethernet communications.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $43.4736
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $2.6801
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHAN IEEE 802.3
Lowest to $1.2272
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
Lowest to $8.0180

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8297 $53.1267
26+ $3.9629 $103.0354
40+ $3.8390 $153.5600
54+ $3.7152 $200.6208
70+ $3.5914 $251.3980
94+ $3.2198 $302.6612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,146 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess