EN
  • EN
  • DE

NCP1117DT12RKG

Part No NCP1117DT12RKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 1A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 1A
Operating Supply Current 10mA
PSRR 54dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 1.07V @ 800mA
Mounting SMD (SMT)
Case / Package DPAK
Win Source Part Number 102420-NCP1117DT12RKG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1117DT12RKG CAD Model

Description

ON Semiconductor NCP1117DT12RKG: 1.2V Fixed Voltage LDO Regulator

The NCP1117DT12RKG from ON Semiconductor is a high-performance, fixed output low-dropout (LDO) voltage regulator designed to deliver a stable 1.2V output voltage. This reliable LDO regulator is an ideal solution for a wide range of applications requiring efficient power management, including consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • Fixed Output: The device provides a precise 1.2V output, which is ideal for powering sensitive electronics that require a stable voltage supply.
  • High Current Capability: With an output current capability of up to 1A, the NCP1117DT12RKG can easily handle moderate to high current demands.
  • Low Dropout Voltage: The LDO design ensures a low dropout voltage, which allows the regulator to maintain output voltage stability even when the input voltage is close to the output voltage.
  • Thermal Shutdown and Current Limit: Built-in protection features include thermal shutdown to prevent overheating and current limit to protect against excessive current draw.
  • High Accuracy: The output voltage is highly accurate, providing a stable supply with minimal deviation, which is crucial for sensitive electronic circuits.

Applications

  • Consumer Electronics
  • Computer Peripherals
  • Networking Equipment
  • Industrial and Medical Equipment
  • Automotive Systems

The NCP1117DT12RKG is available in a TO-252 package, which is suitable for surface mount technology (SMT) and is designed to optimize board space. The compact form factor, combined with its high efficiency and robustness, makes it a versatile choice for designers looking to improve power efficiency and reliability in their circuits.

ON Semiconductor's commitment to quality ensures that the NCP1117DT12RKG LDO voltage regulator meets the stringent requirements of modern electronic systems, providing designers with a dependable power management solution. Whether you are developing a new project or upgrading an existing one, the NCP1117DT12RKG offers the performance and features necessary to ensure a stable and efficient power supply.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess