EN
  • EN
  • DE

NCP114AMX285TCG

Part No NCP114AMX285TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.85V 300MA 4UDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.85V
Current - Output 300mA
Current - Quiescent (Iq) 95 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 4-UDFN Exposed Pad
Supplier Device Package 4-UDFN (1.0x1.0)
Base Product Number NCP114
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ONSONSNCP114AMX285TCG,488-NCP114AMX285TCGCT,NCP114AMX285TCG-ND,488-NCP114AMX285TCGDKR,488-NCP114AMX285TCGTR,2156-NCP114AMX285TCG-OS
Standard Package 3,000
Win Source Part Number 1320070-NCP114AMX285TCG
Ultra Librarian 3D Model Ultra Librarian NCP114AMX285TCG CAD Model

Description

ON Semiconductor's NCP114AMX285TCG: High-Performance Low-Dropout Regulator

The NCP114AMX285TCG is a cutting-edge low-dropout (LDO) linear voltage regulator manufactured by ON Semiconductor, a leader in energy-efficient innovations. This regulator is designed to deliver up to 300 mA of continuous output current with an exceptionally low dropout voltage, which makes it an excellent choice for battery-operated devices where extended battery life is crucial.

With a fixed output voltage of 2.85V, the NCP114AMX285TCG ensures a stable and precise voltage supply for sensitive electronics, making it suitable for a wide range of applications, including portable devices, wireless communication systems, and microprocessor/microcontroller power supplies.

One of the key features of this LDO regulator is its high accuracy, boasting an output voltage accuracy of ±1%, which provides reliable performance for critical applications. Additionally, the device offers excellent transient response, which helps to maintain voltage stability during rapid changes in load, thereby protecting downstream components.

The NCP114AMX285TCG is also equipped with several protective features to ensure the safety and longevity of the end application. These include thermal shutdown, which prevents damage from overheating, and current limit protection to avoid excessive currents that could potentially harm the circuitry. Furthermore, the device has an ultra-low quiescent current, which is ideal for battery-powered applications where power conservation is a priority.

ON Semiconductor has packaged this LDO in a compact, space-saving 4-pin XDFN package, making it an excellent choice for applications where board space is at a premium. Its small footprint allows designers to incorporate it into increasingly miniaturized electronic assemblies without compromising performance.

In summary, the NCP114AMX285TCG from ON Semiconductor is a high-performance LDO voltage regulator that offers a combination of low dropout voltage, high output accuracy, robust protective features, and a compact form factor. It is an ideal power management solution for any application requiring a reliable and efficient voltage supply.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2789 $50.2020
440+ $0.2289 $100.7160
680+ $0.2217 $150.7560
935+ $0.2146 $200.6510
1,210+ $0.2074 $250.9540
1,615+ $0.1860 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,670 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess