EN
  • EN
  • DE

NCP114ASN330T2G

Part No NCP114ASN330T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA 5TSOP / CMOS Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.255V at 300mA
Current - Output 300mA
Current - Quiescent (Iq) 95μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Manufacturer Pack Quantity 3,000
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803670-NCP114ASN330T2G
Ultra Librarian 3D Model Ultra Librarian NCP114ASN330T2G CAD Model

Description

Product Overview: NCP114ASN330T2G by ON Semiconductor

The NCP114ASN330T2G is a high-performance, low dropout linear voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and efficient component is engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a stable and precise voltage supply.

Key Features

  • High Output Accuracy: The NCP114ASN330T2G offers an impressive output voltage accuracy, ensuring reliable performance in critical applications.
  • Low Dropout Voltage: With a very low dropout voltage, this voltage regulator can maintain output voltage regulation with minimal difference between the input and output voltages, making it suitable for battery-operated devices.
  • High PSRR: It boasts a high Power Supply Rejection Ratio (PSRR), which translates to excellent noise suppression capabilities and stable output despite variations in the input voltage.
  • Low Quiescent Current: The device is designed to consume a low amount of quiescent current, enhancing the energy efficiency of the overall system and making it ideal for portable and battery-powered applications.
  • Thermal Shutdown and Current Limit: Safety features such as thermal shutdown and current limit protect the device and the system from damage due to overheating and overcurrent conditions.
  • Small Footprint: The NCP114ASN330T2G comes in a space-saving 4-bump wafer level chip scale package (WLCSP), which is beneficial for compact circuit designs.

Applications

The NCP114ASN330T2G is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communications equipment
  • Handheld consumer electronics
  • Medical devices
  • IoT devices

With its combination of precision, efficiency, and compact design, the NCP114ASN330T2G from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their power management systems. Its robust feature set ensures that it can meet the requirements of even the most demanding applications, providing a reliable power solution in a variety of contexts.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1,070+ $0.0541 $57.8870
2,605+ $0.0444 $115.6620
4,035+ $0.0430 $173.5050
5,560+ $0.0416 $231.2960
7,185+ $0.0402 $288.8370
9,620+ $0.0360 $346.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,500 pieces
MOQ: 1070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess