EN
  • EN
  • DE

NCP1200AD60R2

Part No NCP1200AD60R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM HV 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Supply Voltage - Operating 16V (Max)
Duty Cycle 83%
Frequency - Switching 60kHz
Fault Protection Current Limiting, Over Load, Short Circuit
Control Operating Temperature 0°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 100309-NCP1200AD60R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1200AD60R2 CAD Model

Description

The NCP1200AD60R2 is a high-performance PWM controller from ON Semiconductor, designed for AC-DC converters and off-line power supplies. This versatile component is a staple in the power management industry, offering a flexible solution for the design of low-power standby modes and efficient power supplies for consumer electronics, such as TVs, DVD players, and desktop computers.

Key Features

  • Frequency Modulation: The NCP1200AD60R2 features frequency modulation for reduced electromagnetic interference (EMI), ensuring that electronic devices operate in compliance with global EMI regulations.
  • Auto-Recovery Short-Circuit Protection: It offers robust protection features, including auto-recovery short-circuit protection, which helps to prevent damage to the power supply and the device it powers during a fault condition.
  • Built-in Frequency Jittering: The built-in frequency jittering spreads the EMI spectrum, further enhancing the EMI performance and allowing for the use of smaller, cost-effective filters.
  • Adjustable Skip Cycle: The adjustable skip cycle feature improves the efficiency at light loads, making it ideal for applications with standby power requirements.
  • Direct Drive Capability: The component can directly drive a power MOSFET, enabling the design of compact and efficient power supplies without the need for additional driver components.

Applications

  • AC-DC Adapters
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • Consumer Electronics
  • Small Appliances

Technical Specifications

The NCP1200AD60R2 operates at a fixed 60 kHz switching frequency, which strikes a balance between efficiency and component size. It supports a wide range of input voltages, making it suitable for universal AC mains supplies. The device is available in a PDIP-8 package, which is widely used and easy to integrate into various circuit designs.

ON Semiconductor's commitment to quality and reliability is evident in the NCP1200AD60R2, with features designed to enhance performance and extend the life of the power supply. Its combination of protection features, efficiency, and EMI management makes it a top choice for designers looking to create reliable and energy-efficient power solutions.

You May Also Be Interested in

Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess