EN
  • EN
  • DE

NCP1216AD100R2G

Part No NCP1216AD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OTP HV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Supply Voltage - Operating 10 V to 16 V
Duty Cycle 46.5%
Frequency - Switching 100kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Control Operating Temperature 0°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 137748-NCP1216AD100R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1216AD100R2G CAD Model

Description

ON Semiconductor NCP1216AD100R2G PWM Current-Mode Controller

The NCP1216AD100R2G from ON Semiconductor is a highly integrated PWM current-mode controller designed for high-performance, low-standby-power, and cost-effective off-line power converters. This advanced component is particularly suitable for applications such as AC-DC adapters, offline battery chargers, and auxiliary power supplies. With its fixed-frequency operation and internal ramp compensation, the NCP1216AD100R2G ensures stable and efficient power conversion across a wide range of load conditions.

Key Features

  • Current-Mode Control: The device offers excellent output load regulation and a simplified loop compensation design by directly controlling the peak inductor current on a cycle-by-cycle basis.
  • Adjustable Switching Frequency: The NCP1216AD100R2G operates at a fixed 100kHz frequency, which strikes a balance between efficiency and manageable EMI levels.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures rapid and reliable start-up directly from the high-voltage rail, minimizing standby power consumption.
  • Auto-Recovery Overcurrent Protection: The device features built-in overcurrent protection that automatically recovers, enhancing system reliability without the need for manual intervention.
  • Frequency Foldback: To improve efficiency at light loads, the controller reduces its switching frequency, thus reducing switching losses and improving overall efficiency.
  • Low Operating Current: With a typical operating current of 2.5mA, this controller is optimized for low power consumption during operation.
  • Green Minded: The NCP1216AD100R2G supports green-mode operation, making it suitable for energy-saving power systems that require compliance with various power conservation standards.

Applications

  • AC-DC Adapters for Notebooks, Printers, and Other Portable Devices
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • Consumer Electronics Power Supplies
  • Industrial Power Supplies

The NCP1216AD100R2G is available in a compact PDIP-7 package, making it easy to integrate into various circuit designs. Its robust protection features and energy-efficient operation make it an excellent choice for designers looking to create reliable and eco-friendly power solutions. With ON Semiconductor's reputation for quality and performance, the NCP1216AD100R2G stands out as a superior choice for modern power supply designs.

You May Also Be Interested in

STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess