EN
  • EN
  • DE

NCP1377B

Part No NCP1377B
Manufacturer ON Semiconductor
Description PWM Current-Mode Controller for Free-Running Quasi-Resonant Operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230037-NCP1377B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1377B CAD Model

Description

ON Semiconductor NCP1377B PWM Controller

The NCP1377B from ON Semiconductor is a highly efficient, soft-switching pulse-width modulation (PWM) controller designed for use in switched-mode power supplies (SMPS). With its advanced features and robust design, the NCP1377B provides an optimal solution for power supply applications requiring low standby power consumption and excellent EMI performance.

This innovative controller integrates a fixed-frequency current-mode control scheme with a unique skip-cycle capability, significantly reducing the power consumption under light-load conditions. The skip mode assists in meeting energy-saving standards by lowering the switching frequency at no load and during standby without compromising the output voltage regulation.

Key Features:

  • Current-Mode Operation: The NCP1377B's current-mode control provides fast transient response and excellent loop stability, making it ideal for a wide range of power supply designs.
  • Adjustable Switching Frequency: The device offers a programmable frequency range, allowing designers to tailor the switching frequency to their specific application needs.
  • Dynamic Self-Supply: This feature eliminates the need for an auxiliary winding or external bias supply, simplifying the power supply design and reducing overall component count.
  • Built-in Frequency Jittering: The frequency jittering reduces EMI emissions, facilitating compliance with international EMI standards and reducing the need for additional filtering components.
  • Auto-Recovery Overvoltage Protection: The NCP1377B provides enhanced system reliability through its overvoltage protection circuit, which automatically recovers once the fault condition is removed.
  • Short-Circuit Protection: A robust protection mechanism ensures the controller shuts down in the event of a short-circuit, preventing damage to the IC and the power supply.

The NCP1377B is packaged in a compact PDIP-7 or SOT-223, making it suitable for space-constrained applications. Its high level of integration and comprehensive protection features make it an excellent choice for designing power supplies in consumer electronics, such as LCD monitors, TV sets, and other low-power standby applications.

With the NCP1377B, ON Semiconductor continues to deliver performance and efficiency, driving innovation in the power management space and enabling designers to create more energy-efficient power supply solutions.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0869 $59.7795
130+ $0.8917 $115.9210
205+ $0.8639 $177.0995
280+ $0.8362 $234.1360
360+ $0.8085 $291.0600
480+ $0.7253 $348.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess