EN
  • EN
  • DE

NCP1377BDR2

Part No NCP1377BDR2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.5 V
Voltage - Supply (Vcc/Vdd) 7.5V ~ 18V
Frequency - Switching Up to 300kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number NCP1377
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647351-NCP1377BDR2
Ultra Librarian 3D Model Ultra Librarian NCP1377BDR2 CAD Model

Description

The NCP1377BDR2 is a versatile and efficient PWM controller designed by ON Semiconductor, a leading figure in the field of energy-efficient innovations. This high-performance component is primarily utilized in the construction of switch-mode power supplies, which are known for their compact size and reliability. With its advanced features, the NCP1377BDR2 is an ideal choice for a wide range of applications, including AC-DC adapters, offline battery chargers, and auxiliary power supplies.

Key Features

  • High-Frequency Operation: The NCP1377BDR2 operates at a high frequency, which allows for a smaller-sized magnetic design, reducing the overall size and cost of the power supply.
  • Current-Mode Control: This feature provides superior audio susceptibility and inherent pulse-by-pulse control, enhancing the safety and reliability of the power supply.
  • Auto-Recovery Overvoltage Protection: In the event of an overvoltage condition, the device automatically shuts down and restarts, preventing damage to the power supply and the end application.
  • Frequency Foldback: To improve efficiency at light loads, the NCP1377BDR2 reduces its switching frequency, which also minimizes audible noise and electromagnetic interference (EMI).
  • Skip Cycle Technique: At low power demand, the device enters a skip mode, significantly enhancing the power supply's efficiency by reducing switching losses.

Applications

The NCP1377BDR2's flexibility and robust feature set make it suitable for an array of power solutions. It is commonly used in:

  • Power adapters for consumer electronics
  • Standby and auxiliary power supplies for TVs and monitors
  • Offline battery chargers
  • Open-frame switching power supplies

Technical Specifications

The NCP1377BDR2 is offered in a compact SOIC-7 package and is designed for a wide input voltage range. It supports a maximum duty cycle of 75% and includes an internal startup timer for consistent operation. The device also features an adjustable dead time to optimize transformer design, leading to a highly efficient power supply configuration.

With its combination of features, the NCP1377BDR2 from ON Semiconductor stands out as a reliable and efficient solution for modern power supply requirements, offering both performance and cost-effectiveness.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1496 $63.2280
125+ $0.9433 $117.9125
190+ $0.9138 $173.6220
265+ $0.8844 $234.3660
340+ $0.8549 $290.6660
455+ $0.7665 $348.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess