EN
  • EN
  • DE

NCP1402SN33T1

Part No NCP1402SN33T1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3.3V 130MA 5TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 0.8V
Voltage - Input (Max) 3.3V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 130mA (Switch)
Frequency - Switching Up to 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCP1402
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647362-NCP1402SN33T1
Ultra Librarian 3D Model Ultra Librarian NCP1402SN33T1 CAD Model

Description

    

The NCP1402SN33T1 from ON Semiconductor is a highly integrated, fixed frequency, step-up DC-DC converter designed for battery-powered and low-power applications. This efficient power management integrated circuit (IC) is capable of delivering a stable 3.3 volts output from a lower voltage input, making it an excellent choice for portable devices that require a consistent power source for their operation.

  

Key Features

  
        
  • Voltage Conversion: Efficiently boosts input voltages as low as 0.8V to a fixed 3.3V output, enabling the use of single-cell batteries.
  •     
  • Output Current: Provides up to 200 mA of load current, depending on the input voltage and inductor selection.
  •     
  • High Frequency Operation: Operates at a switching frequency of 100 kHz, allowing for the use of small inductors and capacitors, reducing the overall solution size.
  •     
  • Low Quiescent Current: Features a low quiescent current of typically 7 µA, making it suitable for battery-powered devices where power conservation is critical.
  •     
  • Startup Voltage: Has a startup voltage of 0.9V with a bypass pin that allows the device to continue operating down to input voltages as low as 0.8V.
  •   
  

Applications

  

The NCP1402SN33T1 is versatile and can be used in a variety of applications, including but not limited to:

  
        
  • Portable electronics such as PDAs, digital cameras, and portable media players.
  •     
  • Wireless communications devices like Bluetooth headsets and RF transceivers.
  •     
  • Handheld medical devices where consistent voltage is necessary for accurate readings.
  •     
  • Power backup systems that require a stable voltage rail during brownouts or voltage sags.
  •   
  

Package and Reliability

  

The device is available in a compact 5-pin TSOP package, which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that the NCP1402SN33T1 is a reliable choice for designers looking to incorporate a robust power management solution into their products.

    

Conclusion

  

In summary, the NCP1402SN33T1 from ON Semiconductor is a power-efficient, fixed-frequency step-up DC-DC converter that is perfect for a wide range of low-power, portable applications. Its ability to operate at low input voltages, coupled with its low quiescent current and small form factor, makes it an excellent choice for extending battery life and minimizing the size of the power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,010 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess