EN
  • EN
  • DE

NCP1550SN19T1G

Part No NCP1550SN19T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 5TSOP  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 5-TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.45V ~ 5.5V
Frequency - Switching 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCP1550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NCP1550SN19T1G-ONTR,NCP1550SN19T1GOS-ND,NCP1550SN19T1GOSCT,=NCP1550SN19T1GOSCT-ND,ONSONSNCP1550SN19T1G,NCP1550SN19T1GOS,NCP1550SN19T1GOSTR
Standard Package 3,000
Win Source Part Number 1081726-NCP1550SN19T1G
Ultra Librarian 3D Model Ultra Librarian NCP1550SN19T1G CAD Model

Description

ON Semiconductor NCP1550SN19T1G Product Overview

The NCP1550SN19T1G is a compact, high-performance integrated circuit from ON Semiconductor, designed for power management applications. This step-down, or buck, converter is an ideal solution for portable devices where efficient power conversion is essential to maximize battery life and minimize heat generation.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage feature, which allows for a high level of flexibility in different circuit designs, catering to a wide range of electronic applications.
  • High Efficiency: With its high-efficiency power conversion capability, it ensures that devices not only conserve energy but also operate reliably over a longer period.
  • Small Footprint: The NCP1550SN19T1G comes in a compact package, making it suitable for space-constrained applications, such as smartphones, tablets, and other portable electronic devices.
  • Thermal Shutdown: The built-in thermal shutdown feature provides protection against overheating, enhancing the longevity and reliability of both the IC and the device it powers.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the input voltage is within its specified range, preventing damage due to low-voltage conditions.

Applications

The NCP1550SN19T1G is designed for a variety of applications, particularly those requiring a compact and efficient power supply solution. It is commonly used in:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Wireless Communication Systems
  • Personal Digital Assistants (PDAs)

Technical Specifications

The NCP1550SN19T1G operates with an input voltage range of 2.7V to 5.5V, making it versatile for use with a variety of battery technologies. The output voltage is adjustable, which can be set via external resistors, providing design flexibility. It is available in a 5-pin TSOP package, which is not only space-efficient but also easy to integrate into a wide range of electronic assemblies.

About ON Semiconductor

ON Semiconductor is a renowned leader in the semiconductor industry, providing a comprehensive portfolio of energy-efficient solutions that help customers reduce global energy use. The company is dedicated to delivering high-quality products and has a strong commitment to innovation, customer satisfaction, and sustainability.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess