ON Semiconductor NCP1592 - Voltage Regulator IC
The ON Semiconductor NCP1592 is a high-performance, integrated voltage regulator designed for use in a wide range of electronic applications. This advanced power management IC features a synchronous buck regulator topology, which ensures efficient power conversion with minimal heat generation, making it ideal for compact, power-sensitive devices.
Key Features:
- High Efficiency: The synchronous design with integrated MOSFETs provides efficiency levels that are critical for extending battery life in portable devices.
- Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet the specific needs of various applications.
- Wide Input Voltage Range: Capable of handling input voltages from 4.5V to 18V, the NCP1592 accommodates a variety of power sources.
- Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.
- Overcurrent Protection: The integrated overcurrent protection guards the device and the system against excessive current draw.
- Compact Package: Available in a small footprint package, the NCP1592 saves valuable board space in densely packed designs.
Applications:
The versatility of the NCP1592 makes it suitable for a broad range of applications, including but not limited to:
- Portable and battery-powered devices
- Networking and telecommunications equipment
- Computing peripherals and storage systems
- Industrial and automotive electronics
Technical Specifications:
Parameter
Value
Topology
Synchronous Buck Regulator
Input Voltage
4.5V to 18V
Output Voltage (Adjustable)
0.8V to 5.5V
Package
Compact, surface-mount
In conclusion, the ON Semiconductor NCP1592 stands out as a robust and versatile voltage regulator IC that offers designers the flexibility and reliability required for modern electronic systems. With its comprehensive protection features and high efficiency, this IC is an excellent choice for a multitude of power management applications.