EN
  • EN
  • DE

NCP160AFCT514T2G

Part No NCP160AFCT514T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5.14V 250MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XFBGA, WLCSP
Case / Package 4-WLCSP (0.64x0.64)
Family Name NCP160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886908-NCP160AFCT514T2G
Ultra Librarian 3D Model Ultra Librarian NCP160AFCT514T2G CAD Model

Description

Introducing the NCP160AFCT514T2G from ON Semiconductor

The NCP160AFCT514T2G is a cutting-edge voltage regulator IC designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This component is specifically engineered to meet the rigorous power management requirements of modern electronic devices. With its impressive features and robust performance, the NCP160AFCT514T2G is an ideal choice for a wide range of applications, including portable and battery-powered devices, IoT, and wearables.

Key Features

  • Ultra-Low Quiescent Current: The NCP160AFCT514T2G boasts an ultra-low quiescent current of typically 0.5 µA, which is crucial for extending battery life in portable applications.
  • High Output Voltage Accuracy: This regulator offers a high output voltage accuracy of ±1%, ensuring reliable and consistent performance.
  • Wide Input Voltage Range: With an input voltage range of 1.7V to 5.5V, it can accommodate a variety of power sources and conditions.
  • Stable Operation: The device is stable with ceramic capacitors, which are preferred in modern electronics for their small size and reliability.
  • Thermal Protection: The NCP160AFCT514T2G includes thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: Built-in current limiting provides additional protection against output overcurrent conditions.

Applications

  • Portable Electronics
  • Wearable Devices
  • Internet of Things (IoT) Gadgets
  • Smart Home Automation
  • Healthcare and Medical Devices

The NCP160AFCT514T2G operates at a fixed output voltage of 5.1V, which is a common requirement for digital circuits, ensuring compatibility with a range of components and systems. Its package is a space-saving, leadless 0.35P, which is conducive to miniaturized PCB layouts.

ON Semiconductor's commitment to quality and environmental stewardship is evident in the NCP160AFCT514T2G's design, which adheres to the company's rigorous standards for performance and reliability. Whether you are developing a new portable device or looking to improve the power efficiency of an existing product, the NCP160AFCT514T2G is a superb choice that combines energy efficiency with the steadfast operation.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess