EN
  • EN
  • DE

NCP160BFCT210T2G

Part No NCP160BFCT210T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.1V 250MA 4WLCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.1V
Current - Output 250mA
Current - Quiescent (Iq) 23 µA
PSRR 91dB ~ 48dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.64x0.64)
Base Product Number NCP160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP160BFCT210T2GOSDKR,2156-NCP160BFCT210T2G-OS,ONSONSNCP160BFCT210T2G,NCP160BFCT210T2G-ND,NCP160BFCT210T2GOSTR,NCP160BFCT210T2GOSCT
Standard Package 5,000
Win Source Part Number 1323668-NCP160BFCT210T2G
Ultra Librarian 3D Model Ultra Librarian NCP160BFCT210T2G CAD Model

Description

ON Semiconductor NCP160BFCT210T2G

The ON Semiconductor NCP160BFCT210T2G is a high-performance, low dropout voltage regulator designed to deliver a continuous 200 mA output current. This voltage regulator is an ideal choice for battery-powered devices, portable electronics, and other applications that require a stable and efficient power supply.

Constructed with advanced semiconductor technology, the NCP160BFCT210T2G offers a low dropout voltage of just 210 mV at full load, which enhances the efficiency of the system by allowing operation closer to the battery voltage. This feature is particularly beneficial in extending the battery life of portable devices.

The NCP160BFCT210T2G operates over a wide input voltage range from 1.7 V to 5.5 V, making it versatile for various applications and compatible with multiple power sources. Its fixed output voltage of 1.2 V ensures a stable supply for critical components that require consistent power for optimal performance.

Moreover, the regulator is equipped with several protective features that safeguard the device and the system it powers. These include thermal shutdown protection, which prevents damage from overheating, and current limit protection, which protects against excessive current draw that could potentially harm the regulator or the downstream circuitry.

The ultra-small footprint of the NCP160BFCT210T2G is provided in a space-saving 1 mm x 1 mm x 0.55 mm, 4-bump wafer level chip scale package (WLCSP), which is particularly beneficial for compact and space-constrained applications. This package design not only saves board space but also reduces the overall weight of the end product, which is an essential factor in portable device design.

With its low quiescent current, the NCP160BFCT210T2G is also an excellent choice for standby and sleep modes, contributing to the overall energy efficiency of the system. The ON Semiconductor NCP160BFCT210T2G is RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

In summary, the NCP160BFCT210T2G from ON Semiconductor is a reliable and efficient voltage regulator that offers a combination of low dropout performance, protective features, and a compact package, making it an excellent choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1228 $58.3300
1,150+ $0.1009 $116.0350
1,780+ $0.0976 $173.7280
2,445+ $0.0945 $231.0525
3,165+ $0.0914 $289.2810
4,235+ $0.0819 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,560 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess