EN
  • EN
  • DE

NCP163AMX500TBG

Part No NCP163AMX500TBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 250MA 4XDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 250mA 4-XDFN (1x1)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XDFN Exposed Pad
Case / Package 4-XDFN (1x1)
Family Name NCP163
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP163AMX500TBGOSTR, NCP163AMX500TBGOSDKR, NCP163AMX500TBGOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928808-NCP163AMX500TBG
Ultra Librarian 3D Model Ultra Librarian NCP163AMX500TBG CAD Model

Description

ON Semiconductor NCP163AMX500TBG: High-Performance Low-Dropout Regulator

The NCP163AMX500TBG is a state-of-the-art low-dropout (LDO) linear voltage regulator designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This high-accuracy device is engineered to meet the rigorous power requirements of advanced electronic applications, providing a stable and reliable power supply with a low voltage drop across the device.

Key Features and Benefits

  • High Output Voltage Accuracy: The NCP163AMX500TBG offers excellent output voltage accuracy, ensuring that your device operates within its optimal voltage range, enhancing overall performance and reliability.
  • Low Dropout Voltage: With its low dropout performance, this LDO regulator can maintain regulation with minimal difference between the input and output voltages, making it ideal for battery-operated devices where efficiency is paramount.
  • Wide Input Voltage Range: The device supports an input voltage range from 1.9V to 5.5V, accommodating a variety of power sources and making it versatile for multiple applications.
  • High PSRR: The NCP163AMX500TBG boasts a high Power Supply Rejection Ratio (PSRR), which translates to excellent noise suppression from the power supply, contributing to a cleaner output voltage.
  • Thermal Shutdown and Current Limit Protection: Safety features such as thermal shutdown and current limit protection are integrated to safeguard the device and the system from excessive temperatures and overcurrent conditions.
  • Ultra-Low Quiescent Current: The regulator's ultra-low quiescent current is beneficial for power-sensitive applications, ensuring minimal power consumption when in standby mode.

Applications

The NCP163AMX500TBG is ideal for a wide range of applications where power efficiency and voltage stability are critical. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Wearable technology
  • Medical equipment
  • Smart sensors and IoT devices

With its compact size, the NCP163AMX500TBG is available in a space-saving 4-bump wafer level chip scale package (WLCSP), making it an excellent choice for space-constrained applications. Its robust design and comprehensive feature set ensure that the NCP163AMX500TBG from ON Semiconductor is an indispensable component for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3007 $51.1190
410+ $0.2467 $101.1470
630+ $0.2390 $150.5700
865+ $0.2313 $200.0745
1,120+ $0.2236 $250.4320
1,500+ $0.2005 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess