EN
  • EN
  • DE

NCP170ASN180T2G

Part No NCP170ASN180T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 150MA 5TSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.48V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 900 nA
PSRR 57dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCP170
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP170ASN180T2G-ND,NCP170ASN180T2GOSTR,NCP170ASN180T2GOSCT,NCP170ASN180T2GOSDKR
Standard Package 3,000
Win Source Part Number 1323661-NCP170ASN180T2G
Ultra Librarian 3D Model Ultra Librarian NCP170ASN180T2G CAD Model

Description

The NCP170ASN180T2G is a high-performance, low dropout voltage regulator from ON Semiconductor, designed to deliver a fixed output voltage of 1.8V with an input voltage range from 2.1V to 5.5V. This voltage regulator is ideal for battery-powered applications due to its low power consumption and stable output, which is crucial for maintaining the longevity and reliability of portable devices.

Key Features

  • Output Voltage: Precisely regulated 1.8V output, suitable for consistent power supply needs.
  • High Accuracy: Maintains output voltage accuracy within ±1%, ensuring device performance stability.
  • Low Dropout: Features a low dropout performance, which allows for a smaller difference between the input and output voltages, reducing power loss and improving efficiency.
  • Current Capability: Capable of supplying up to 150 mA of continuous output current, making it suitable for a wide range of applications.
  • Power Saving: The regulator includes a quiescent current of typically 0.5 µA in shutdown mode and 1 µA in no-load condition, which significantly enhances battery life in portable applications.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from damage due to overheating.
  • Package: Comes in an ultra-small 1.2 x 1.2 mm UDFN6 package, ideal for space-constrained applications.

Applications

The NCP170ASN180T2G is perfect for various applications that require a stable and efficient power supply. Its primary uses include:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Handheld consumer electronics
  • IoT devices
  • Microcontroller power supply

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NCP170ASN180T2G is no exception. It is designed to meet the high standards of performance and durability that customers expect from ON Semiconductor products. This voltage regulator is a reliable solution for designers looking to optimize their power management systems with a compact, efficient, and consistent power source.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess