EN
  • EN
  • DE

NCP170ASN250T2G

Part No NCP170ASN250T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 150MA 5TSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.33V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 900 nA
PSRR 57dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCP170
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ,488-NCP170ASN250T2GDKR,488-NCP170ASN250T2GTR,488-NCP170ASN250T2GCT,NCP170ASN250T2G-ND
Standard Package 3,000
Win Source Part Number 1320069-NCP170ASN250T2G
Ultra Librarian 3D Model Ultra Librarian NCP170ASN250T2G CAD Model

Description

The NCP170ASN250T2G is a high-quality, low dropout voltage regulator (LDO) designed and manufactured by ON Semiconductor, a trusted leader in energy-efficient innovations. This LDO is an ideal choice for portable and battery-powered applications due to its low power consumption and stable output performance.

With an input voltage range of 2.1V to 5.5V, the NCP170ASN250T2G is versatile and can accommodate a wide array of power sources. It provides a fixed output voltage of 2.5V, which is a common requirement for many electronic circuits. The device can deliver up to 150 mA of continuous output current, making it suitable for powering small to medium-sized loads.

One of the key features of this LDO is its ultra-low quiescent current of just 0.5 µA typical, which significantly extends battery life in portable applications. This is particularly beneficial for devices that spend a lot of time in standby mode. In addition, the NCP170ASN250T2G offers excellent transient response, which ensures a stable voltage supply even with sudden changes in load.

The NCP170ASN250T2G also incorporates several safety features, including thermal shutdown and current limit protection, which safeguard the device and the application from damage due to overheating or excessive current conditions. Moreover, the LDO is designed with a fast enable function that allows for quick start-up and system power management.

This LDO comes in a compact, space-saving 5-pin TSOP-5 package, which is ideal for space-constrained applications. Its small footprint makes it an excellent choice for mobile phones, PDAs, digital cameras, and other portable electronic devices where efficiency and board space are critical considerations.

Overall, the NCP170ASN250T2G is a reliable and efficient solution for a wide range of applications requiring a stable and low-power voltage supply. Its combination of low quiescent current, robust protection features, and compact package makes it a smart choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5125 $51.2500
240+ $0.4205 $100.9200
370+ $0.4074 $150.7380
510+ $0.3942 $201.0420
660+ $0.3811 $251.5260
880+ $0.3417 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess