EN
  • EN
  • DE

NCP301HSN30T1G

Part No NCP301HSN30T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC VOLT DETECT OD 3.0V 5TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Voltage - Threshold 3V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style SMD/SMT
Package SOT-23-5 Thin TSOT-23-5
Manufacturer Device Package 5-TSOP
Win Source Part Number 059985-NCP301HSN30T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP301HSN30T1G CAD Model

Description

ON Semiconductor NCP301HSN30T1G Voltage Detector

The ON Semiconductor NCP301HSN30T1G is a high-precision voltage detector designed to maintain system integrity by monitoring voltage levels. This component is particularly suitable for battery-powered applications where it is crucial to detect under-voltage conditions to prevent battery damage and ensure reliable operation of electronic systems.

Key Features:

  • High Accuracy: The NCP301HSN30T1G offers a precise voltage threshold of 3.0V, ensuring accurate monitoring and detection of voltage levels within a system.
  • Low Power Consumption: With a quiescent current of typically 0.8 µA, this voltage detector is optimized for battery-operated devices, contributing to extended battery life.
  • Fast Response Time: The device reacts quickly to voltage changes, providing a rapid response to under-voltage conditions, which is critical for protecting sensitive electronics.
  • Reset Output: It features an active-low, open-drain reset output, which can interface directly with a microcontroller or other digital circuitry to signal a reset or shutdown condition.
  • Temperature Range: The detector operates over an industrial temperature range from -40°C to +85°C, making it suitable for a wide variety of applications, including harsh environments.

Applications:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller reset systems
  • Memory battery backup circuits
  • Power failure detection
  • System power-on reset

The NCP301HSN30T1G is available in a compact 5-pin TSOP package, which is ideal for space-constrained applications. Its design is optimized for simplicity and ease of integration, making it a versatile choice for designers looking to enhance system reliability through effective voltage monitoring.

ON Semiconductor's commitment to quality ensures that the NCP301HSN30T1G voltage detector is a reliable and durable solution for a wide range of applications. Whether you're designing consumer electronics, industrial controls, or automotive systems, this voltage detector provides the performance and reliability needed to safeguard your electronic designs.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5149 $59.2135
275+ $0.4225 $116.1875
425+ $0.4093 $173.9525
585+ $0.3962 $231.7770
755+ $0.3829 $289.0895
1,010+ $0.3433 $346.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess