EN
  • EN
  • DE

NCP3030BDR2G

Part No NCP3030BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.7V ~ 28V
Frequency - Switching 2.4MHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP3030
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP3030BDR2GOSDKR,ONSONSNCP3030BDR2G,2156-NCP3030BDR2G-OS,NCP3030BDR2GOSCT,NCP3030BDR2G-ND,NCP3030BDR2GOSTR
Standard Package 2,500
Win Source Part Number 1320663-NCP3030BDR2G
Ultra Librarian 3D Model Ultra Librarian NCP3030BDR2G CAD Model

Description

ON Semiconductor NCP3030BDR2G Product Overview

The NCP3030BDR2G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically engineered to deliver a stable and reliable power supply for a wide range of applications, ensuring efficient operation and longevity of electronic components.

Key Features

  • Output Voltage: The NCP3030BDR2G provides a fixed output voltage, which is essential for maintaining steady operation in electronic circuits.
  • High Accuracy: This voltage regulator offers high accuracy in output voltage regulation, minimizing the risk of damage to sensitive electronic components due to voltage fluctuations.
  • Low Dropout: The low dropout feature of the NCP3030BDR2G ensures that the regulator can maintain output voltage regulation even when the input-to-output differential is minimal, enhancing efficiency.
  • Thermal Shutdown: It includes a thermal shutdown mechanism that protects the device from overheating, thereby ensuring safety and reliability.
  • Current Limiting: The built-in current limiting function prevents excessive current flow, which could otherwise cause damage to the device and the application it is powering.
  • Package Type: The device comes in a compact SOIC-8 package, making it suitable for space-constrained applications.

Applications

The NCP3030BDR2G is versatile in its use and can be applied in various electronic devices and systems. It is particularly suitable for:

  • Portable devices where power efficiency is crucial
  • Consumer electronics that require stable voltage supply
  • Automotive applications that demand robust performance under varying conditions
  • Industrial equipment that operates within a regulated power environment

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the NCP3030BDR2G voltage regulator is manufactured to the highest standards. It is designed for long-term performance, making it a reliable choice for designers and engineers looking to integrate a dependable power management solution into their products.

With its comprehensive set of features, the NCP3030BDR2G from ON Semiconductor stands out as an excellent choice for applications requiring a high-quality, stable, and efficient voltage regulator.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6897 $58.6245
205+ $0.5660 $116.0300
320+ $0.5483 $175.4560
440+ $0.5306 $233.4640
565+ $0.5128 $289.7320
755+ $0.4598 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess