ON Semiconductor NCP304LSQ47T1 Voltage Detector
The NCP304LSQ47T1 from ON Semiconductor is a highly precise voltage detector designed for the management of battery-powered applications. This small and efficient component is critical for systems that require voltage monitoring to ensure reliable operation and protection against undesirable power conditions. It is widely used in a variety of applications, including portable electronics, microprocessor reset circuits, and power supply monitoring.
Key Features
- High Accuracy: The device offers a precise voltage threshold, making it ideal for applications that require exact voltage monitoring.
- Low Power Consumption: This voltage detector is designed for battery-powered applications, consuming minimal power and thereby extending battery life.
- Compact Package: The NCP304LSQ47T1 comes in a space-saving SC-82AB package, which is advantageous for designs with limited PCB space.
- Operating Voltage Range: It operates over a wide voltage range, making it versatile for use in various applications with different power requirements.
Product Specifications
Parameter
Value
Threshold Voltage
4.7V
Supply Current
0.7 µA (typical)
Output Type
Active Low, Open Drain
Package / Case
SC-82AB
Operating Temperature
-40°C to +85°C
The NCP304LSQ47T1 is designed to provide a reliable reset signal to microprocessors in the event of a voltage dip below its threshold, ensuring that the system can recover from brown-out conditions without compromising data integrity or functionality. With its tight output tolerance and low power consumption, this voltage detector is an essential component for maintaining the stability and performance of battery-operated devices.
ON Semiconductor's commitment to quality and reliability is reflected in the NCP304LSQ47T1, making it a preferred choice for designers and engineers seeking a dependable solution for their voltage monitoring needs.