EN
  • EN
  • DE

NCP5661MNADJT2G

Part No NCP5661MNADJT2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Low Output Voltage, Ultra-Fast 1.0 A Low Dropout Linear Regulator with Enable | IC REG LINEAR POS ADJ 1A 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 9V
Min/Fixed Output Voltage 0.9V
Maximum Output Voltage 7.7V
Maximum Dropout Voltage 1.3V at 1A
Output Current 1A
Current - Quiescent (Iq) 3mA
PSRR 70dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Family Part Number NCP5661
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 725631-NCP5661MNADJT2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5661MNADJT2G CAD Model

Description

ON Semiconductor NCP5661MNADJT2G Voltage Regulator

The NCP5661MNADJT2G is a high-performance, low-dropout linear voltage regulator from ON Semiconductor, designed to deliver a continuous output current of up to 1A. This regulator operates within a wide input voltage range, making it an ideal choice for a variety of applications, including but not limited to, consumer electronics, networking, and industrial equipment.

With its high accuracy and fast transient response, the NCP5661MNADJT2G maintains stable output voltage even under dynamic load conditions, which is crucial for powering sensitive electronic components. The device features a low dropout voltage, which enhances its efficiency by allowing it to operate closer to the input voltage, thereby reducing power loss and improving overall system performance.

The NCP5661MNADJT2G also offers several protective features to ensure the safety and reliability of the applications it powers. These include thermal shutdown to prevent damage from overheating, current limit to protect against excessive currents, and output short-circuit protection. These safeguards help to extend the life of both the regulator and the system it is a part of.

Designed with versatility in mind, this voltage regulator is available in a compact DFN-8 package, which not only saves valuable board space but also aids in thermal performance due to its power dissipation capabilities. The small footprint of the NCP5661MNADJT2G makes it an excellent choice for space-constrained applications.

Key features of the NCP5661MNADJT2G include:

  • Output Voltage Range: Adjustable
  • Output Current: Up to 1A
  • Low Dropout Voltage
  • Fast Transient Response
  • Thermal Shutdown Protection
  • Current Limit Protection
  • Output Short-Circuit Protection
  • Compact DFN-8 Package

The NCP5661MNADJT2G is a robust, efficient, and reliable solution for applications requiring a stable power supply. Whether it's for consumer gadgets or industrial machinery, this ON Semiconductor voltage regulator is engineered to meet the stringent requirements of a wide array of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6709 $50.7471
46+ $2.1915 $100.8090
71+ $2.1230 $150.7330
98+ $2.0545 $201.3410
126+ $1.9861 $250.2486
169+ $1.7806 $300.9214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,280 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess