EN
  • EN
  • DE

NCP3102CMNTXG

Part No NCP3102CMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 10A 40QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A 40-VFQFN Exposed Pad
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (6x6)
Family Name NCP3102
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP3102CMNTXG-ND, NCP3102CMNTXGOSCT, NCP3102CMNTXGOSTR, NCP3102CMNTXGOSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928827-NCP3102CMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP3102CMNTXG CAD Model

Description

The NCP3102CMNTXG from ON Semiconductor is a high-performance power management integrated circuit (PMIC) designed to provide efficient and reliable power control in a variety of applications. This advanced PMIC features a synchronous buck converter that delivers exceptional energy efficiency, making it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • High Efficiency: The synchronous buck design ensures high efficiency at various load conditions, reducing power losses and improving overall system performance.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and compatibility with different system requirements.
  • Integrated MOSFETs: The NCP3102CMNTXG includes integrated high-side and low-side MOSFETs, which minimize external component count and simplify the design process.
  • Thermal Protection: Built-in thermal shutdown feature protects the device and the system from damage due to overheating.
  • Overcurrent Protection: The PMIC is equipped with overcurrent protection to prevent damage from excessive current draw.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supply conditions.
  • Compact Package: Housed in a compact 6x6 mm QFN package, the NCP3102CMNTXG is suitable for space-constrained applications.

Applications

The NCP3102CMNTXG is versatile and can be used in a wide array of applications, including but not limited to:

  • Desktop and notebook computers
  • Networking and telecommunications equipment
  • Graphics cards and gaming consoles
  • Embedded systems and industrial applications

Conclusion

ON Semiconductor's NCP3102CMNTXG is a robust and efficient solution for power management requirements in modern electronic devices. Its combination of high efficiency, adjustable output, integrated MOSFETs, and protection features makes it a highly valuable component for designers looking to optimize power usage in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess