EN
  • EN
  • DE

NCP3284AMNTXG

Part No NCP3284AMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5V TO 18V, 30A(NCP3284)/ 35A(N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.5V
Current - Output 35A
Frequency - Switching 500kHz, 600kHz, 800kHz, 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Surface Mount
Package / Case 37-PowerWFQFN
Supplier Device Package 37-PQFN (5x6)
Base Product Number NCP3284
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372243-NCP3284AMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP3284AMNTXG CAD Model

Description

ON Semiconductor NCP3284AMNTXG Power Management IC

The NCP3284AMNTXG is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is engineered to deliver optimal power solutions for a wide range of applications, including computing, networking, and telecommunications equipment.

The NCP3284AMNTXG is a synchronous buck converter that boasts an impressive array of features designed to enhance system efficiency and reliability. With a wide input voltage range, this PMIC is versatile and can adapt to various operating conditions, making it suitable for multi-voltage systems. Its advanced control architecture ensures stable operation, even under dynamic load conditions, which is critical for maintaining performance in complex electronic systems.

One of the key attributes of the NCP3284AMNTXG is its high switching frequency, which allows for the use of smaller external components, such as inductors and capacitors. This not only saves valuable board space but also can contribute to reduced system costs. Additionally, the device incorporates programmable soft-start and over-current protection features, which safeguard the system against potential damage caused by sudden surges or abnormal operating conditions.

Efficiency is at the core of the NCP3284AMNTXG's design. The PMIC features low on-resistance (RDS(ON)) MOSFETs, which minimize conduction losses, and its high-efficiency operation reduces thermal stress, enhancing system longevity. Furthermore, the device's power-saving modes, including diode emulation and pulse skipping, contribute to reduced power consumption during light-load conditions, making it an environmentally conscious choice for energy-sensitive applications.

For ease of integration, the NCP3284AMNTXG is offered in a compact QFN package, which is ideal for space-constrained applications. ON Semiconductor provides comprehensive technical support, including detailed datasheets, application notes, and design tools, to assist engineers in implementing the NCP3284AMNTXG into their designs with confidence.

In summary, the NCP3284AMNTXG from ON Semiconductor is a highly efficient, reliable, and versatile power management solution that meets the demanding requirements of today's advanced electronic systems. Its combination of performance, protection features, and compact design make it an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Lowest to $17.9533
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6581 $58.4782
53+ $2.1811 $115.5983
82+ $2.1130 $173.2660
113+ $2.0448 $231.0624
147+ $1.9766 $290.5602
196+ $1.7722 $347.3512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess