EN
  • EN
  • DE

NCP3284MNTXG

Part No NCP3284MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC GATE DRVR 25A INTEG POL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 30A 37-PowerWFQFN
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C (TA)
Mounting Surface Mount
Package 37-PowerWFQFN
Case / Package 37-PQFN (5x6)
Family Name NCP3284
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP3284MNTXGCT, 488-NCP3284MNTXGTR, 488-NCP3284MNTXGDKR, NCP3284MNTXG-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928829-NCP3284MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP3284MNTXG CAD Model

Description

ON Semiconductor NCP3284MNTXG Overview

The ON Semiconductor NCP3284MNTXG is a high-performance, highly efficient, synchronous buck converter integrated circuit designed for voltage regulation in a variety of applications. This power management IC is engineered to meet the rigorous requirements of computing and telecommunication systems, providing a compact and powerful solution for voltage conversion.

Key Features

  • High Efficiency: The NCP3284MNTXG utilizes a synchronous buck topology, enabling it to achieve high conversion efficiency and reduce power loss during operation.
  • Wide Input Voltage Range: This device is capable of handling a broad input voltage range, making it versatile for different power supply configurations.
  • Adjustable Output Voltage: Users can program the output voltage to meet the specific needs of their application, offering flexibility in design.
  • Integrated MOSFETs: The inclusion of high-performance MOSFETs within the IC package reduces external component count, saving space and simplifying the design process.
  • Thermal Protection: With built-in thermal shutdown, the NCP3284MNTXG ensures reliable operation by preventing damage from overheating.
  • Overcurrent Protection: The device features overcurrent protection, safeguarding the system from potential damage due to excessive current draw.

Applications

The NCP3284MNTXG is ideal for use in a variety of applications where efficient power conversion is needed, such as:

  • Server and Networking Equipment
  • Telecommunications Infrastructure
  • Computing Systems
  • Industrial Platforms
  • High-Performance Data Centers

Technical Specifications

The device comes in a compact 5x5mm QFN package, offering a space-saving solution for densely packed circuit boards. With its advanced control and protection features, the NCP3284MNTXG ensures stable and reliable power delivery for high-end computing and networking hardware.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0772 $53.0036
30+ $3.3454 $100.3620
47+ $3.2408 $152.3176
64+ $3.1363 $200.7232
83+ $3.0317 $251.6311
111+ $2.7181 $301.7091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess