EN
  • EN
  • DE

NCP3335ADM180R2G

Part No NCP3335ADM180R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 500MA MICRO8  /  Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.13V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 190 µA
Current - Supply (Max) 14 mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number NCP3335
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP3335ADM180R2G-ND,ONSONSNCP3335ADM180R2G,NCP3335ADM180R2GOSCT,2156-NCP3335ADM180R2G-OS,NCP3335ADM180R2GOSTR,=NCP3335ADM180R2GOSCT-ND
Standard Package 4,000
Win Source Part Number 974471-NCP3335ADM180R2G
Ultra Librarian 3D Model Ultra Librarian NCP3335ADM180R2G CAD Model

Description

ON Semiconductor NCP3335ADM180R2G Voltage Regulator

The NCP3335ADM180R2G is a high-performance, low-dropout linear voltage regulator designed and manufactured by ON Semiconductor. This component offers a stable and reliable solution for applications requiring voltage regulation with a low voltage drop and high accuracy. It is particularly well-suited for portable devices where extended battery life is crucial.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital circuits.
  • High Accuracy: The output voltage accuracy is maintained within ±1%, ensuring precise voltage regulation for sensitive electronic components.
  • High Current Capacity: With an ability to deliver up to 500 mA of continuous output current, it can easily support a wide range of applications.
  • Low Dropout Voltage: The low dropout voltage (typically 90 mV at 300 mA) allows the regulator to operate efficiently even when the input voltage is close to the output voltage, minimizing power loss and heat dissipation.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit features protect the device and the load from damage due to overheating and overcurrent conditions.

Applications

The NCP3335ADM180R2G is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller and digital IC power supplies
  • Wireless and RF systems
  • Notebook computers
  • Consumer electronics

Package and Quality

The device is offered in a compact DFN-8 package, which ensures minimal footprint on the PCB while providing excellent thermal performance. Additionally, the NCP3335ADM180R2G is part of ON Semiconductor's commitment to high-quality products, undergoing rigorous testing and quality control processes to meet industry standards for reliability and performance.

With its combination of features, the NCP3335ADM180R2G from ON Semiconductor is a top choice for designers looking for a robust voltage regulation solution that does not compromise on efficiency or space.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess