EN
  • EN
  • DE

NCP3335ADM285R2G

Part No NCP3335ADM285R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Ultra High Accuracy, Low Iq, 500 mA Low Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 2.85V
Voltage Dropout (Maximum) 0.34V @ 500mA
Output Current 500mA
Operating Supply Current 190μA ~ 14mA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package Micro8
Win Source Part Number 1230237-NCP3335ADM285R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP3335A
Introduction Date August 29, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP3335ADM285R2G CAD Model

Description

ON Semiconductor NCP3335ADM285R2G Voltage Regulator

The ON Semiconductor NCP3335ADM285R2G is a high-performance, low-dropout linear voltage regulator that offers a compact and efficient solution for a wide range of applications. Designed to maintain stability and accuracy, this regulator is perfect for systems that require a precise and reliable power supply.

Key Features

  • Output Voltage: The NCP3335ADM285R2G provides a fixed output voltage of 2.85V, which is ideal for powering sensitive electronics that require a stable supply voltage.
  • High Accuracy: This regulator offers excellent output voltage accuracy, ensuring that your devices operate consistently and effectively.
  • Low Dropout: With a low dropout voltage, the NCP3335ADM285R2G can continue to provide a regulated output even when the input voltage is close to the output voltage, making it extremely efficient in battery-operated devices.
  • High Current Capability: It can deliver up to 500 mA of output current, catering to applications that demand a high-power supply.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating by automatically turning off the regulator when the internal temperature exceeds safe limits.
  • Current Limiting: Built-in current limit protection safeguards the regulator and the load from damage in the event of a short circuit or overload condition.

Applications

The NCP3335ADM285R2G is versatile and can be used in various applications, including:

  • Portable devices
  • Wireless communication equipment
  • Power supply for microcontrollers and digital ICs
  • Battery-powered gadgets
  • Consumer electronics

Package and Quality

This voltage regulator comes in a DFN-8 package, which is known for its small footprint and low profile, making it suitable for space-constrained applications. ON Semiconductor is committed to providing high-quality products, and the NCP3335ADM285R2G is no exception, ensuring reliability and performance for your electronic designs.

With its precision output, low dropout, and robust protection features, the NCP3335ADM285R2G from ON Semiconductor is an excellent choice for engineers looking for a dependable voltage regulator to integrate into their power management solutions.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess