EN
  • EN
  • DE

NCP4304ADR2G

Part No NCP4304ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEC SIDE SYNC RECT DRV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 9.5 V to 30 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 091225-NCP4304ADR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4304ADR2G CAD Model

Description

ON Semiconductor NCP4304ADR2G Overview

The NCP4304ADR2G is a high-performance, secondary-side synchronous rectification controller designed by ON Semiconductor to enhance power efficiency in a wide range of applications. This device is specifically tailored for use in switch mode power supplies (SMPS), including those found in desktop and notebook adapters, consumer electronics, and telecommunication devices.

Key Features

  • Optimized for Flyback and Forward Converters: The NCP4304ADR2G is ideal for both flyback and forward converter topologies, providing versatility for designers.
  • Adaptive Turn-Off Logic: This feature ensures that the synchronous rectifier MOSFET is turned off just before the current goes negative, minimizing power losses and improving efficiency.
  • Wide VCC Operating Range: The device can operate over a broad VCC range, accommodating various system requirements and simplifying power supply design.
  • Light Load Operation: It supports light load operation, which allows for higher efficiency at lower power levels, a critical feature for energy-saving regulations.
  • Overvoltage Protection: The built-in overvoltage protection ensures the longevity and reliability of the controller by preventing damage due to unexpected voltage spikes.

Applications

  • AC-DC Adapters for Notebooks
  • Desktop Power Supplies
  • Consumer Electronics
  • Telecommunication Devices
  • Green-Mode Power Supplies

Product Specifications

The NCP4304ADR2G operates with a supply voltage range of 4.5V to 28V, making it suitable for a variety of power applications. It comes in a compact SOIC-8 package, which is space-efficient and ideal for modern compact power supply designs. The device is also designed with a robust thermal performance in mind, ensuring reliable operation under varying load conditions.

As a commitment to environmental sustainability, the NCP4304ADR2G is RoHS compliant, ensuring that it meets the latest regulations for hazardous substance restrictions. ON Semiconductor's dedication to quality and performance is evident in this high-efficiency synchronous rectification controller, making it an excellent choice for power supply designers looking to enhance their system's efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.4339
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4182 $56.7280
90+ $1.1636 $104.7240
135+ $1.1273 $152.1855
185+ $1.0909 $201.8165
240+ $1.0545 $253.0800
320+ $0.9455 $302.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,863 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess