EN
  • EN
  • DE

NCP4318ALCDR2G

Part No NCP4318ALCDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description DUAL CHANNEL SYNCHRONOUS RECTIFI  /  Power Supply Controller Resonant Converter Controller 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr onsemi
Package Tape & Reel
Applications Resonant Converter Controller
Voltage - Supply 0V ~ 35V
Current - Supply 8 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP4318
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCP4318ALCDR2GDKR,488-NCP4318ALCDR2GCT,488-NCP4318ALCDR2GTR
Standard Package 2,500
Win Source Part Number 966246-NCP4318ALCDR2G
Ultra Librarian 3D Model Ultra Librarian NCP4318ALCDR2G CAD Model

Description

The NCP4318ALCDR2G from ON Semiconductor is a highly integrated and efficient power stage module designed for high-performance computing and telecommunication applications. This advanced component is part of ON Semiconductor's extensive range of power management solutions, which are well-known for their reliability, efficiency, and innovative technology.

This power stage module is specifically engineered to cater to the needs of modern, high-density power systems that require a compact footprint without compromising on power capability or thermal performance. The NCP4318ALCDR2G integrates a driver IC, two power MOSFETs, and a bootstrap diode into a single package, streamlining the design process and reducing external component count.

Key Features:

  • High Efficiency: With its optimized design, the NCP4318ALCDR2G achieves excellent power efficiency, which is critical for reducing heat generation and improving system performance.
  • Integrated Design: The inclusion of a driver, MOSFETs, and bootstrap diode in one package simplifies the design and layout of the power stage, saving valuable PCB space.
  • High Power Density: Its compact size combined with high power handling capabilities makes it an ideal solution for space-constrained applications.
  • Thermal Management: The module is designed with superior thermal performance in mind, ensuring reliable operation even under high load conditions.
  • Robust Protection Features: It includes various protection mechanisms such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and safety of the power system.

Applications:

  • Desktop and laptop computers
  • Servers and networking equipment
  • Telecommunication systems
  • High-performance gaming systems
  • Power supplies for CPUs, GPUs, and memory modules

The NCP4318ALCDR2G is a testament to ON Semiconductor's commitment to providing cutting-edge power management solutions that meet the evolving needs of the industry. Whether it's for consumer electronics or industrial applications, this power stage module is designed to deliver top-notch performance and reliability.

You May Also Be Interested in

Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9441 $51.9255
130+ $0.7746 $100.6980
200+ $0.7504 $150.0800
280+ $0.7262 $203.3360
360+ $0.7020 $252.7200
480+ $0.6294 $302.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess