EN
  • EN
  • DE

NCP45522IMNTWG-H

Part No NCP45522IMNTWG-H
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8DFN / Power Switch/Driver 1:1 N-Channel 6A 8-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr onsemi
Series ecoSWITCH™
Package Tape & Reel
Product Status Last Time Buy
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.5V ~ 13.5V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Max) 6A
Rds On (Typ) 21.9mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed) , Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-DFN (2x2)
Package / Case 8-VFDFN Exposed Pad
Base Product Number NCP45522
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341390-NCP45522IMNTWG-H
Ultra Librarian 3D Model Ultra Librarian NCP45522IMNTWG-H CAD Model

Description

ON Semiconductor NCP45522IMNTWG-H: A High-Efficiency Integrated Power Solution

The ON Semiconductor NCP45522IMNTWG-H is a cutting-edge integrated circuit designed for high-efficiency power conversion applications. This innovative product is tailored to meet the stringent requirements of modern electronic devices that demand reliable and efficient power management solutions.

Key Features

  • Highly Integrated Design: The NCP45522IMNTWG-H integrates multiple functions into a single chip, which helps in reducing the overall component count and simplifies the design of power supply circuits.
  • Wide Input Voltage Range: This device is capable of operating over a broad input voltage range, making it suitable for a variety of applications across different voltage requirements.
  • Adjustable Output Voltage: It offers the flexibility to adjust the output voltage as per the needs of the application, ensuring compatibility with various types of electronic loads.
  • High Efficiency: Designed with efficiency in mind, the NCP45522IMNTWG-H minimizes power losses, which translates to energy savings and reduced heat generation.
  • Protection Features: The product includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown, which safeguard the device and the system it powers from potential damage.
  • Compact Package: Housed in a space-saving package, it is ideal for applications where board space is at a premium.

Applications

The NCP45522IMNTWG-H is suitable for a wide range of applications, including:

  • DC-DC Converters
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Portable Electronic Devices

ON Semiconductor's NCP45522IMNTWG-H is a testament to the company's commitment to providing advanced power management solutions that meet the evolving needs of the electronics industry. With its robust design, high efficiency, and versatile application range, this product stands out as an excellent choice for designers looking to optimize their power systems.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the product datasheet and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,090 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess